The WL5.0 is a dual 5 ¼” in-wall LCR cinema speaker system designed to use with flat panel displays. Featuring dual polypropylene woofers and a 1″ pivoting aluminum tweeter, the system is a good choice for mid-size home theaters.
Note:
SPECS:
Dual 5 ¼” Polypropylene Woofers
1″ Pivoting Silk Dome Tweeter
+3dB Bass & Treble Switches
Power Handling: 100 Watts
Frequency Response: 45Hz-20kHz
Impedance: 8Ω
Sensitivity: 88dB 1W/1m
Includes Thin-Bezel Grille held by Neo Magnets
Cut Out (H x W): 63⁄ 16″ x 14½”
U/M: Each