The IW8.5 is the flagship EMPHASYS 8″ in-wall speaker. It features aluminum woofers and pivoting 1″ aluminum tweeters with AL2 technology, producing stunning, high performance sound. The IW8.5 is designed for use in larger home theater rooms.
Note:
SPECS:
8″ Aluminum Woofers
1″ Pivoting Aluminum Tweeter
+3dB Bass & Treble Switches
Power Handling: 150 Watts
Frequency Response: 28Hz-20kHz
Impedance: 8Ω
Sensitivity: 92dB 1W/1m
Includes Thin-Bezel Grilles held by Neo Magnets
Cut Out (H x W): 13 ⅝” x 8 ¾”
U/M: Pair