If you’ve got a larger room, our flagship IC8.5 has the features and performance you need from a serious ceiling speaker. The IC8.5 features aluminum woofers and pivoting 1″ aluminum tweeters with AL2 technology.
Note:
SPECS:
8″ Aluminum Woofer
1″ Pivoting Aluminum Tweeter
+3dB Bass & Treble Switches
Power Handling: 150 Watts
Frequency Response: 28Hz-20kHz
Impedance: 8Ω
Sensitivity: 92dB 1W/1m
Includes Thin-Bezel Grille held by Neo Magnets
Cut Out Diameter: 9 ¾”
U/M: Pair