The DC8.5 is the flagship EMPHASYS dual channel ceiling speaker. It features an 8″ aluminum woofer and two pivoting 1″ aluminum tweeters with AL2 technology. The DC8.5 is a very high-quality, superb sounding single speaker stereo system.
Note:
SPECS:
8″ Dual Voice Coil Aluminum Woofer
Two 1″ Pivoting Aluminum Tweeters
+3dB Bass & Treble Switches
Power Handling: 150 Watts
Frequency Response: 28Hz-20kHz
Impedance: 8Ω
Sensitivity: 92dB 1W/1m
Includes Thin-Bezel Grille held by Neo Magnets
Cut Out Diameter: 9 ¾”
U/M: Each