Kit LC GB Duplex Multimode SFP for P20 and D90D7 Fiber Ready Mode

Manufacturer Part Number
920338-02L
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Device Type: SFP (mini-GBIC) transceiver module - LC multi-mode
Form Factor: Plug-in module
Cabling Type: Fiber optic
Data Transfer Rate: 1.25 Gbps

General

Device Type: SFP (mini-GBIC) transceiver module
Form Factor: Plug-in module

Networking

Connectivity Technology: Wired
Cabling Type: Fiber optic
Data Transfer Rate: 1.25 Gbps