8GB DDR3 SDRAM Memory Module

Manufacturer Part Number
RA1866PCEC8192
EAN/UPC
0731969535875,731969535875
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Banks: 2
Brand: Centon
Category: Memory Module
CL: CL13
Control: Unbuffered
Density: 8GB
DRAM Configuration: 512MX8
DRAM QTY: 18
ECC: ECC
Operating Temperature: Commercial (0 to +95 C)
Pin Count: 240pin
Rank: 2
Refresh: 8K
SPD: SPD0229
Speed: PC3-14900 (1866MT/S)
Storage Temperature: -55 to +100 C
Sub Category: DDR3 DIMM
Voltage: 1.5V