Hard Drive

Axiom offers complete lines of notebook, desktop and server hard drive upgrades guaranteed in compatibility and performance with your system.

High quality components combined with Axiom's industry recognized customer service make Axiom Storage Products the right choice for all of your storage solution needs.

Manufacturer Part Number
67Y1437-AX
EAN/UPC
0845282092202,845282092202
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Part Number: 67Y1437-AX
Interface: 6Gb/s SAS

Capacity
Formatted 512 KB/Sector (GB): 300

External Transfer Rate (MB/s)
6Gb/s Serial Attached SCSI: 600

Performance
Spindle Speed (RPM) 15K
Average Latency (ms) 2.0
Seek Time Average Read/Write (ms) 3.4/3.9

Transfer Rate
Internal (Mb/s, OD–ID): 1450 to 2370
Sustained (MB/s, 1000 × 1000): 122 to 204
Cache, Multisegmented (MB/s): 16

Configuration/Organization
Disks/ Heads: 2/4
Nonrecoverable Read Errors per Bits Read: 1 sector per 10E16
Reliability Rating at Full 24×7 Operation (AFR): 0.55%
MTBF (hours): 1,600,000

Power Management
Typical, SAS (W): 12.92
Power Idle, SAS (W): 8.74

Environmental
Temperature, Operating (°C): 5 to 55
Temperature, Nonoperating (°C): –40 to 70
Shock, Operating: 2ms (Gs): 60
Shock, Nonoperating: 2ms (Gs): 300
Acoustics Idle (bels—sound power): 3.6
Vibration, Operating: <400Hz (Gs): 1.0
Vibration, Nonoperating: <400Hz (Gs): 3.0

As used for storage capacity, one megabyte (MB) = one million bytes, one gigabyte (GB) = one billion bytes, and one terabyte (TB) = one trillion bytes.Total accessible capacity varies depending on operating environment.
Specs based on Seagate P/N: ST3300657SS and are subject to change without notification.