16GB NITRO MicroSD with OTG Card Reader

UHS-1 MicroSD Cards
Strontium NITRO range of UHS-1 microSDHC/XC flash cards offers an impressive data storage of music, full high-definition videos, high resolution photos and games in a tiny body with ultra high performance. Strontium's Mobile kit combines a MicroSD card with a OTG Card reader (USB 2.0) to create the convenience of transferring files between OTG compatible devices through the MicroSD card and is widely available from 16GB to 128GB capacities

Manufacturer Part Number
SRN16GTFU1T
EAN/UPC
8886450705311
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Available Capacities: 16GB / 32GB / 64GB / 128GB
  • UHS microSDHC/XC Dimensions: 11mm x 15mm x 1mm
  • OTG Card Reader Dimensions: 44.38mm x 15mm x 6.3mm
  • Operating Temperature: -13°F to 185°F (-25°C to 85°C )
  • Storage Temperature: -40°F to 185°F (-40°C to 85°C)
  • File Format: FAT32 (microSDHC 16GB-32GB), exFAT(microSDXC 64GB-128GB