High Power 802.11ac Wi-Fi USB Adapter

The Amped Wireless High Power 802.11ac Wi-Fi USB Adapter allows your Mac or Windows computer to connect to Wi-Fi networks from extreme distances and with blazing speed. The UA230A is a high performance Wi-Fi network adapter that features high power amplifiers and a high gain dual band antenna to achieve up to two times the range of standard Wi-Fi adapters. It connects to your PC's USB port and features AC600 Wi-Fi technology to provide unprecedented Wi-Fi connection speeds. These speeds can move up to 150Mbps for 2.4GHz networks and up to 433Mbps for 5GHz connections. The UA230A allows you to stream HD content, download large files, and surf the web faster than ever before and with more range than you could have ever imagined. With its minimal and compact design, this Adapter is the perfect travel companion. It is both light and small, so just throw it in your carry-on and be on your way. Change the way you experience both at home and on-the-road Wi-Fi with the UA230A.

Manufacturer Part Number
UA230A
EAN/UPC
0850214003829,850214003829
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Wireless Standard: 802.11a/b/g/n/ac
Frequency Band: 2.4GHz / 5GHz
Wireless Speed:

  • 2.4GHz: 150Mbps (Tx/Rx)
  • 5GHz: 433Mbps (Tx/Rx)
Wireless Security: WEP, WPA, WPA2
Wireless Output Power: Up to 20dBm (max)
Amplifiers:
  • 1 x Low Noise Amplifier
  • 1 x High Power Amplifier
Antenna:
  • 1 x High Gain Dual Band 3dBi Antenna
  • 1 x RJ-SMA Antenna Connector
Interface: USB 2.0
Warranty: 1 Year
System Requirements:
  • Wireless 802.11a/b/g/n or ac 2.4GHz or 5GHz Network
  • Windows® XP, Vista, 7, or 8
  • Mac OS X 10.4 to 10.8
  • CD/DVD drive
  • 100MB of free disk space
  • One available USB port
Package Contents:
  • 1 x High Power 802.11ac Wi-Fi USB Adapter
  • 1 x Detachable High Gain Dual Band Antenna
  • 1 x Setup Guide
  • 1 x CD: User’s Guide and Software