INVISIBLE EAR
for recording, courtroom, surveillance and security applications
The C562 CM is a professional flush-mount boundary microphone, designed for permanent, invisible mounting in ceilings, walls, tables and stages. Owing to its high sensitivity, the C562 CM is characterized by excellent clarity and a consistent pickup anywhere around the mic.
The C562 CM is a perfect tool for surveillance or live recording. The included XLR phantom power adapter connects to the microphone cable through a miniature connector, so installation holes can be smaller than the diameter of the phantom power adapter.
Note:
Technical Specification
General : Audio Frequency bandwidth: 20 to 20000 Hz
Sensitivity: 25 mV/Pa
Equivalent Noise Level: 16 dB-A
Signal to Noise: 78 dB-A
Recommended Load Impedance: 2000 Ohms
Powering Interface: Voltage: 9 to 52 V
Current: 2 mA
Audio Output: Type: Balanced XLR
Gender: Male
Contacts: 3-pin
Design: Finish: matte nickel plated
Dimensions / Weight: Length: 12 mm
Height: 28 mm
Diameter: 20 mm
Net Weight: 30 g