Optimus MAX SAS SSD

4TB of Capacity for Scalability and Faster Business Time-to-Results

The Optimus MAX 4TB SSD is the industry’s first SAS SSD to deliver high-density data storage and efficient data throughput for enterprise, cloud and virtualized data centers, surpassing all maximum capacity SAS SSDs and SAS HDDs on the market today. This 4TB SSD provides SAS performance at the cost of SATA SSD-like prices and enables organization to transition to a leaner infrastructure model. The Optimus MAX SSD is designed for read-intensive applications such as data warehousing, media streaming, web servers, video on demand (VOD), and web-based applications, with a typical workload comprised of a 90/10 read/write mix.

The Optimus MAX SSD utilizes the latest 19nm eMLC NAND flash technology combined with the innovative Guardian Technology™ Platform to deliver high performance, superior reliability and enhanced endurance for maximum application scalability and total cost of ownership (TCO) savings.

Manufacturer Part Number
SDLLOCDR-038T-5CA1
EAN/UPC
0619659122294,619659122294
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Performance/IOPS
Interface: SAS 6Gb/s
Interface Ports: Dual/Wide
Sequential Read/Write (MB/s): Up to 400/400 MB/s
Random Read/Write (IOPS): Up to 75K/15K IOPS

Capacity
19nm eMLC User Capacity: 4TB

Reliability
Sector Sizes: 512, 520, 528 byte
Data Reliability (BER): 1 unrecoverable error in 1017 bits read
MTBF: 2.5M hours
Data Fail Recovery: F.R.A.M.E. (Flexible Redundant Array of Memory Elements)
Power Fail Recovery: EverGuard™ Technology: Backup Power Circuitry
Data Path Protection: DataGuard™ Technology
Warranty: Lesser of 5 years or maximum endurance used

Endurance
DWPD (Random Workload): 1 DWPD

Power
Vcc: 5V, - 5%/+10%
Active (Typ): 7W

Environmental
Shock: 1000 g half-sine, 0.5 msec. 3 shocks along each axis, X , Y, Z, in each direction
Vibration: 2.17 g rms, 7-800 Hz
Operating Temperature: 0C to 70⁰ C (internal)
Storage Temperature: -40⁰ C to 90⁰ C
Humidity: 5% to 95% non-condensing, relative humidity
Altitude: 5486.4 m [18,000 ft.]

Mechanical
Length: 100.20 mm
Width: 69.85 mm
Height: 9.50 mm/15.00 mm

Optimus MAX 2.5” SAS SSD - Ordering Information
Part Number: Capacity
SDLLOCDR-038T-5Cxx: 4TB
xx - Pack Out Option:
Generic/Sample: A1
10 Pack: 02
Bulk Pack: 03