EliteDisplay E221i 21.5-inch IPS LED Backlit Monitor (ENERGY STAR)

IPS goes mainstream with the HP EliteDisplay E221i 21.5-inch IPS LED Backlit Monitor, a business-class combination of In-Plane Switching (IPS) Gen 2 technology, extra-wide viewing angles, and extraordinary comfort and energy savings.

Manufacturer Part Number
F9Z09AA#ABA
EAN/UPC
0888793178263,888793178263
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • NAME: HP EliteDisplay E221i 21.5-inch IPS LED Backlit Monitor (ENERGY STAR)
  • MODEL: HP EliteDisplay E221i 21.5-inch IPS LED Backlit Monitor (ENERGY STAR)
  • SMALLSERIES: HP EliteDisplay E221i 21.5-inch IPS LED Backlit Monitor
  • BIGSERIES: HP 21.5-inch EliteDisplays
  • SUBCATEGORY: EliteDisplays
  • CATEGORY: Business Monitors
  • PRODUCTTYPE: Monitors
  • accessories - Accessories: Dual USB Graphics Adapter C5U89AA; HP Quick Release EM870AA; HP Single Monitor Arm BT861AA; HP Integrated Work Center Stand for SFF F2P06AA; HP Integrated Work Center Stand for USDT/TC E8H16AA; HP Dual Display Stand AW664AA
  • aspectratio - Aspect ratio: 0.672916666666667
  • codename - Code name: Coronado
  • courtesydis - Image legal disclaimer: Product image may differ from actual product
  • cpyright - Copyright notice: The product could differ from the images shown. � 2014 Hewlett-Packard Development Company, L.P. The information contained herein is subject to change without notice. Specific features may vary from model to model. The only warranties for HP products and services are set forth in the express warranty statements accompanying such products and services. Nothing herein should be construed as constituting an additional warranty. HP shall not be liable for technical or editorial errors or omissions contained herein.
  • dimenmet - Minimum dimensions (W x D x H): 50.9 x 5.1 x 30.9 cm
  • dimenus - Minimum dimensions (W x D x H): 20.05 x 2.01 x 12.17 in
  • dimenwithstandmet - Product dimensions with stand (W x D x H): 50.9 x 23.7 x 46 cm
  • displaybright - Brightness: 250 cd/m�
  • displaybrightftntnbr - Brightness (typical) footnote number: [1]
  • displaycntrstratio - Contrast ratio: 1000:1 static; 4000000:1 dynamic
  • displaycntrstratioftntnbr - Contrast ratio footnote number: [1]
  • displayinputtype - Input connector: 1 DisplayPort (with HDCP support); 1 VGA; 1 DVI-D (with HDCP support)
  • displaypixel - Pixel pitch: 0.248 mm
  • displayresptime - Response time: 8 ms gray to gray
  • displayresptimeftntnbr - Response time footnote number: [1]
  • displaysize - Display size (diagonal): 21.5"
  • displaytiltswiv - Tilt and swivel angle: Tilt: -5 to +30�; Swivel 360�; Pivot rotation: 90�
  • displayusercntrlopt - Onscreen controls: Menu; Minus ("-"); Plus ("+") /Input; OK/Auto; Power
  • displayviewangle - View angle: 178� horizontal; 178� vertical
  • energyeffcomp - Energy efficiency: ENERGY STAR� qualified
  • environcertftntnbr - Environmental specification footnote number: [2]
  • environspec - Environmental: Mercury-free display backlights; Arsenic-free display glass; TCO Certified; Low halogen
  • Extended marketing: IPS goes mainstream with the HP EliteDisplay E221i 21.5-inch IPS LED Backlit Monitor, a business-class combination of In-Plane Switching (IPS) Gen 2 technology, extra-wide viewing angles, and extraordinary comfort and energy savings.
  • humidityop - Operating humidity range: 20 to 80% RH
  • infopointercountry - Additional information about HP in the countries: hp.com
  • ioports - Ports: 3 USB 2.0 (one upstream, two downstream)
  • monitorfeat - Display features: Plug and Play; Anti-glare; User programmable; Language selection; On-screen controls; LED Backlights; In plane switching
  • physsecurity - Physical security: Security lock ready
  • powerconsump - Power consumption: 31 W (maximum), 26 W (typical), > 0.5 W (standby)
  • powersupply - Power: Input voltage: 90 - 265 VAC
  • proddimenstandus - Product dimensions with stand (W x D x H): 20.05 x 9.34 x 18.12 in
  • productcolour - Product color: Black
  • resnativewospeed - Resolution (native): 1920 x 1080
  • respresetgraphic - Resolutions supported: 1920 x 1080; 1680 x 1050; 1600 x 900; 1440 x 900; 1280 x 1024; 1280 x 720; 1024 x 768; 800 x 600; 720 x 400; 640 x 480
  • tempopcent - Operating temperature range: 5 to 35�C
  • tempopfar - Operating temperature range: 41 to 95�F
  • unspsc - UNSPSC code: 43211902
  • weightimpnote - Weight note (imperial): With stand
  • weightmet - Weight: 5.82 kg
  • weightmetnote - Weight note (metric): With stand
  • weightus - Weight: 12.84 lb
  • whatsinbox - What's in the box: Monitor; AC power cord; USB cable; DVI cable; DisplayPort cable; CD with User Guide, warranty, drivers; HP Display Assistant software
  • wrntyfeatures - Warranty: Protected by HP, including a 3-year standard limited warranty. Optional HP Care Services are extended service contracts that extend your protection beyond the standard warranties. Service levels and response times for HP Care Services may vary depending on your geographic location. Service starts on date of hardware purchase. Restrictions and limitations apply. For details, visit www.hp.com/go/cpc. HP services are governed by the applicable HP terms and conditions of service provided or indicated to Customer at the time of purchase. Customer may have additional statutory rights according to applicable local laws, and such rights are not in any way affected by the HP terms and conditions of service or the HP Limited Warranty provided with your HP Product
  • trademark - Trademark information: ENERGY STAR� and the ENERGY STAR� mark are registered U.S. marks.
  • tsfootnote_01 - Tech spec footnote: [1] All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
  • tsfootnote_02 - Tech spec footnote: [2] External power supplies, power cords, cables and peripherals are not Low Halogen. Service parts obtained after purchase may not be Low Halogen.