PowerEdge CBT-700FR Table Top Blender

Make your own smoothies and great drinks or create gourmet soups and sauces with the Cuisinart®PowerEdge™ 700 Blender! The ideal combination of power and performance, it features our new Power6 Turbo-Edge blade design to crush ice, puree, and mix with maximum efficiency. A great smoothie is just 30 seconds away with the pre-programmed Smoothie function or use the built-in Count-Up™ Timer. The easy-pour 56-oz. blender jar and lid are dishwasher safe for easy cleanup.

Manufacturer Part Number
CBT-700FR
EAN/UPC
0086279024725,086279024725
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • LWH: 9.06" x 6.90" x 15.75"
  • UC Weight: 12.2
  • UC Cubic Feet: 0.74
  • UC LWH: 8.37" x 10.37" x 14.62"
  • MC Quantity: 2
  • MC Weight: 24.4
  • MC Cubic Feet: 1.71
  • MC LWH: 17.37" x 11.00" x 15.50"