Full Product Specifications
Note:
- The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
- These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
- These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.
Specification
- Available capacities: 120GB, 240GB, 480GB, 960GB
- Dimensions: 2.75 x 3.96 x 0.28 in. (69.85mm x 100.5mm x 7.0 mm)
- Shock: Resistant up to 1500G
- Vibration: Resistant 5 gRMS, 10-2000 HZ / 4.9 gRMS, 7-800 HZ)
- Temperature: 32ºF to 158ºF (0ºC to 70 ºC)
- Interface: SATA Revision 3.0 (6 Gb/s)
- Endurance: MTBF: 1.75 million hours
- Warranty: United States: 3-year limited warranty.