Aironet 702I Wireless Access Point

The Cisco® Aironet® 700 Series offers a compact access point for value-minded customers looking to modernize their networks to handle today's increasingly complex wireless access demands.

With 802.11n dual-radio 2 x 2 multiple-input multiple-output (MIMO) technology providing at least six times the throughput of existing 802.11a/g networks, the Cisco Aironet 700 Series offers the performance advantage of 802.11n quality at a competitive price.

As part of the Cisco Unified Wireless Network, the 700 Series Access Point provides low total cost of ownership and investment protection by integrating seamlessly with the existing network.

Manufacturer Part Number
AIR-SAP702I-R-K9
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Item: Specification

Part Numbers: 

The Cisco Aironet 700 Access Point: Indoor environments, with internal antennas

• AIR-CAP702I-x-K9 - Dual-band controller-based 802.11a/g/n

• AIR-CAP702I-xK910 - Eco-pack (dual-band controller-based 802.11a/g/n) 10 quantity access points

• AIR-SAP702I-x-K9 - Dual-band stand-alone 802.11a/g/n (Future)

• AIR-SAP702I-xK9-5 - Eco-pack (dual-band stand-alone 802.11a/g/n) 5 quantity access points (Future)

Cisco SMARTnet® Service for the Cisco Aironet 700 Series Access Point with internal antennas

• CON-SNT-AIRCAP7x - SMARTnet 8x5xNBD 702i access point (dual-band 802.11 a/g/n)
(e.g. CON-SNT-AIRCAP7A for 702i internal antenna for A Domain)

Cisco Wireless LAN Services

• AS-WLAN-CNSLT - Cisco Wireless LAN Network Planning and Design Service

• AS-WLAN-CNSLT - Cisco Wireless LAN 802.11n Migration Service

• AS-WLAN-CNSLT - Cisco Wireless LAN Performance and Security Assessment Service

Regulatory domains: (x = regulatory domain)

Customers are responsible for verifying approval for use in their individual countries. To verify approval and to identify the regulatory domain that corresponds to a particular country, please visit: http://www.cisco.com/go/aironet/compliance.

Not all regulatory domains have been approved. As they are approved, the part numbers will be available on the Global Price List.


Software:

• Cisco Unified Wireless Network Software Release 7.5

• Cisco IOS® Software Release (future)


Deployment Modes:

• Controller-based, FlexConnect, Monitor, Converged Access (future) and Autonomous (future)

802.11n:

• 2 x 2 multiple-input multiple-output (MIMO) with two spatial streams

• Maximal ratio combining (MRC)

• 20- and 40-MHz channels

• PHY data rates up to 300 Mbps

• Packet aggregation: A-MPDU (Tx/Rx), A-MSDU (Tx/Rx)

• 802.11 dynamic frequency selection (DFS) (Bin 5)

• Cyclic shift diversity (CSD) support

Data Rates Supported:

802.11a: 6, 9, 12, 18, 24, 36, 48, 54 Mbps

802.11bg: 1, 2, 5.5, 6, 9, 11, 12, 18, 24, 36, 48, 54 Mbps

802.11n data rates (2.4 GHz1and 5 GHz):


Frequency Band and 20-MHz Operating Channels:

A Regulator Domain:

• 2.412 to 2.462 GHz; 11 channels

• 5.180 to 5.320 GHz; 8 channels

• 5.500 to 5.700 GHz, 8 channels (excludes 5.600 to 5.640 GHz)

• 5.745 to 5.825 GHz; 5 channels

C Regulatory Domain:

• 2.412 to 2.472 GHz; 13 channels

• 5.745 to 5.825 GHz; 5 channels

E Regulatory Domain:

• 2.412 to 2.472 GHz; 13 channels

• 5.180 to 5.320 GHz; 8 channels

• 5.500 to 5.700 GHz; 8 channels (excludes 5.600 to 5.640 GHz)

I Regulatory Domain:

• 2.412 to 2.472 GHz, 13 channels

• 5.180 to 5.320 GHz; 8 channels

K Regulatory Domain:

• 2.412 to 2.472 GHz; 13 channels

• 5.180 to 5.320 GHz; 8 channels

• 5.500 to 5.620 GHz; 7 channels

• 5.745 to 5.805 GHz; 4 channels

Note: This varies by regulatory domain. Refer to the product documentation for specific details for each regulatory domain.


Maximum Number of Nonoverlapping Channels:

2.4 GHz

• 802.11b/g:

• 20 MHz: 3

• 802.11n:

• 20 MHz: 3


Note: This varies by regulatory domain. Refer to the product documentation for specific details for each regulatory domain.

Receive Sensitivity (Combined sensitivity):

802.11b

-98 dBm @ 1 Mb/s

-95 dBm @ 2 Mb/s

-93 dBm @ 5.5 Mb/s

-91 dBm @ 11 Mb/s

802.11g

-94dBm @ 6 Mb/s

-92 dBm @ 9 Mb/s

-91 dBm @ 12 Mb/s

-89 dBm @ 18 Mb/s

-85 dBm @ 24 Mb/s

-82 dBm @ 36 Mb/s

-78 dBm @ 48 Mb/s

-76 dBm @ 54 Mb/s

802.11a

-93 dBm @ 6 Mb/s

-91 dBm @ 9 Mb/s

-90 dBm @ 12 Mb/s

-87 dBm @ 18 Mb/s

-84 dBm @ 24 Mb/s

-81 dBm @ 36 Mb/s

-76 dBm @ 48 Mb/s

-75 dBm @ 54 Mb/s


2.4-GHz

802.11n (HT20)

-93 dBm @ MCS0

-90 dBm @ MCS1

-88 dBm @ MCS2

-85 dBm @ MCS3

-81 dBm @ MCS4

-77 dBm @ MCS5

-75 dBm @ MCS6

-74 dBm @ MCS7

-91dBm @ MCS8

-88 dBm @ MCS9

-86 dBm @ MCS10

-83 dBm @ MCS11

-79 dBm @ MCS12

-75 dBm @ MCS13

-73 dBm @ MCS14

-72 dBm @ MCS15

5-GHz

802.11n (HT20)

-93 dBm @ MCS0

-90 dBm @ MCS1

-87 dBm @ MCS2

-83 dBm @ MCS3

-80 dBm @ MCS4

-75 dBm @ MCS5

-74 dBm @ MCS6

-72 dBm @ MCS7

-91 dBm @ MCS8

-88 dBm @ MCS9

-85 dBm @ MCS10

-81 dBm @ MCS11

-78 dBm @ MCS12

-73 dBm @ MCS13

-72 dBm @ MCS14

-70 dBm @ MCS15

5-GHz

802.11n (HT40)

-89 dBm @ MCS0

-86 dBm @ MCS1

-83 dBm @ MCS2

-79 dBm @ MCS3

-76 dBm @ MCS4

-72 dBm @ MCS5

-71 dBm @ MCS6

-70 dBm @ MCS7

-88 dBm @ MCS8

-84 dBm @ MCS9

-81 dBm @ MCS10

-77 dBm @ MCS11

-74 dBm @ MCS12

-70 dBm @ MCS13

-69 dBm @ MCS14

-68 dBm @ MCS15


Maximum Transmit Power:

2.4 GHz

• 802.11b

• 17 dBm with one antenna

• 802.11g

• 20 dBm with two antennas

• 802.11n (HT20)

• 20 dBm with two antennas

5 GHz

• 802.11a

• 20 dBm with two antennas

• 802.11n non-HT duplicate mode

• 20 dBm with two antennas

• 802.11n (HT20)

• 20 dBm with two antennas

• 802.11n (HT40)

• 20 dBm with two antennas


Note: The maximum power setting will vary by channel and according to individual country regulations. Refer to the product documentation for specific details.


Available Transmit Power Settings:

2.4 GHz

20 dBm (100 mW)

17 dBm (50 mW)

14 dBm (25 mW)

11 dBm (12.5 mW)

8 dBm (6.25 mW)

5 dBm (3.13 mW)

5 GHz

20 dBm (100 mW)

17 dBm (50 mW)

14 dBm (25 mW)

11 dBm (12.5 mW)

8 dBm (6.25 mW)

5 dBm (3.13 mW)


Note: The maximum power setting will vary by channel and according to individual country regulations. Refer to the product documentation for specific details.


Integrated Antenna:

• 2.4 GHz, gain 3.0 dBi, horizontal beamwidth 360°

• 5 GHz, gain 5.0 dBi, horizontal beamwidth 360°


Interfaces:

• 10/100/1000BASE-T autosensing (RJ-45)

• Management console port (RJ-45)

• DC power connector


Indicator:

• Status LED indicates boot loader status, association status, operating status, boot loader warnings, boot loader errors


Dimensions (W x L x H):

• Access point (without mounting bracket): 7 x 7 x 2 inches (177.6 x 177.6 x 50.4 mm)


Weight:

• 1.06 lb (0.48 kg)


Environmental:

Cisco Aironet 702i

• Nonoperating (storage) temperature: -22 to 158°F (-30 to +70°C)

• Nonoperating (storage) Altitude Test: 25°C, 15,000 ft.

• Operating temperature: 32 to 104°F (0 to 40°C)

• Operating humidity: 10 to 90% percent (noncondensing)

• Operating Altitude Test: 40°C, 9843 ft.


System Memory:

• 128 MB DRAM

• 128 MB flash


Input Power Requirements:

• 44 to 57 VDC

• Power Supply and Power Injector: 100 to 240 VAC; 50 to 60 Hz


Powering Options:

• 802.3af Ethernet Switch

• Cisco Power Injectors (AIR-PWRINJ5=, AIR-PWRINJ4=)

• Cisco Local Power Supply (AIR-PWR-B=)


Power Draw:

• 9.5W (maximum)

Note:When deployed using PoE, the power drawn from the power sourcing equipment will be higher by some amount dependent on the length of the interconnecting cable. This additional power may be as high as 1.3W, bringing the total system power draw (access point + cabling) to 10.8W.


Warranty:

Limited Lifetime Hardware Warranty


Compliance:

Standards

• Safety:

• UL 60950-1

• CAN/CSA-C22.2 No. 60950-1

• UL 2043

• IEC 60950-1

• EN 60950-1

• Radio approvals:

• FCC Part 15.247, 15.407

• RSS-210 (Canada)

• EN 300.328, EN 301.893 (Europe)

• ARIB-STD 33 (Japan)

• ARIB-STD 66 (Japan)

• ARIB-STD T71 (Japan)

• AS/NZS 4268.2003 (Australia and New Zealand)

• EMI and susceptibility (Class B)

• FCC Part 15.107 and 15.109

• ICES-003 (Canada)

• VCCI (Japan)

• SRRC (China)

• EN 301.489-1 and -17 (Europe)

• EN 60601-1-2 EMC requirements for the Medical Directive 93/42/EEC

 IEEE Standard:

• IEEE 802.11a/b/g, IEEE 802.11n, IEEE 802.11h, IEEE 802.11d

• Security:

• 802.11i, Wi-Fi Protected Access 2 (WPA2), WPA

• 802.1X

• Advanced Encryption Standards (AES), Temporal Key Integrity Protocol (TKIP)

• EAP Type(s):

• Extensible Authentication Protocol-Transport Layer Security (EAP-TLS)

• EAP-Tunneled TLS (TTLS) or Microsoft Challenge Handshake Authentication Protocol Version 2 (MSCHAPv2)

• Protected EAP (PEAP) v0 or EAP-MSCHAPv2

• Extensible Authentication Protocol-Flexible Authentication via Secure Tunneling (EAP-FAST)

• PEAPv1 or EAP-Generic Token Card (GTC)

• EAP-Subscriber Identity Module (SIM)

• Multimedia:

• Wi-Fi Multimedia (WMM)

• Other:

• FCC Bulletin OET-65C

• RSS-102