Cat 5e EZ RJ45 Connector, 50-Pack

Patented design provides a quick and hassel-free connection for Cat 5e cable. Allows easy inspection of wire order before termination.

Manufacturer Part Number
AC345050
EAN/UPC
0804428008996,804428008996
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Cable Type: Cat 3, Cat 5, Cat 5e, solid or stranded
  • Color: Clear
  • Pair Count: 4
  • quantity: 50
  • Termination: 4P4C, 4P2C, 6P2C, 6P4C, 6P6C, 8P8C
  • Connection Type: Modular Jack
  • Type: RJ45 Plug
Assembly/Installation Information
  • Installation Tips: Crimp with EZ-RJ Hand Tool (364555-01)
Dimensions
  • Height Metric: 8 mm
  • Height (U S): .315"
  • Length (U S): .85"
  • Length Metric: 2.2 cm
  • Width Metric: 1.2 cm
  • Width (U S): .46 in
Eco Information
  • RoHS Conformant: Yes