Note:
camera
Image Sensor: 1/3" PICADIS
Signal System: NTSC
Effective Pixels: 1280(H) x 960(V)
Min. Illumination: 0.1 Lux@ (F1.2, AGC On), 0 Lux with IR
Shutter Speed: NTSC: 1/30 s to 1/30,000 s
Lens: 3.6mm (2.8mm, 6mm, 8mm, 12mm, 16mm, optional)
Lens Mount: M12
Day & Night: IR cut filter with auto switch
Horizontal Resolution:720 TVL
Synchronization: Internal Synchronization
Video Output: 1VP-p composite output (75Ω/BNC)
S/N Ratio: More than 62 dB
General
Working Temperature/Humidity: -40°C - 60°C (-40°F - 140°F) Humidity 90% or less (non-condensing)
Power Supply: 12 V DC
Rating: IP66
Ingress Protection: 1P66
IR Range: 40 meters
Power Consumption: Max. 5W
Dimensions: 94.6 x 83 x 210.8mm (3.72" x 3.27" x 8.30")
Weight: 700 g (1.54 lbs)