720 TVL PICADIS Outdoor IR Bullet Camera

Manufacturer Part Number
DS-2CE15C2N-IR
EAN/UPC
0816783015205,816783015205
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Camera
Image Sensor: 1/3" PICADIS
Signal System: NTSC
Effective Pixels: 1280(H) x 960(V)
Min. Illumination: 0.1 Lux@(F1.2, AGC ON), 0 Lux with IR
Shutter Speed: NTSC: 1/30 s to 1/30,000 s
Lens: 3.6mm (2.8mm, 6mm optional) angle of view: 71.4° (3.6mm)
Lens Mount: M12
Angle Adjustment: Pan: 0-360°, Tilt: 0-90°, Rotation: 0-360°
Day & Night: IR cut filter with auto switch
Horizontal Resolution: 720 TVL
Synchronization:  Internal Synchronization
Video Output: 1VP-p composite output (75Ω/BNC)
S/N Ratio: More than 62 dB

General     
Working Temperature/Humidity: -40°C - 60°C (-40°F - 140°F) Humidity 90% or less (non-condensing)
Power Supply: 12 V DC
Ingress Protection: IP66
IR Range: 20 meters
Power Consumption: Max. 1.5W n(Max. 4.5W with IR cut filter on)
Dimensions: ?70 x 149.5mm (?2.76" x 5.89")
Weight: 360g (0.79lbs)