Note:
Camera
Image Sensor: 1/3" PICADIS
Signal System: NTSC
Effective Pixels: 1280(H) x 960(V)
Min. Illumination: 0.1 Lux @ (F1.2, AGC On), 0 Lux with IR
Shutter Speed: NTSC: 1/30 s TO 1/30,000 s
Lens: 3.6mm (2.8mm, 6mm, 8mm, 12mm, 16mm optional) angle of view: 71.4° (3.6mm)
Lens Mount: M12
Angle Adjustment:Pan: 0-360°, Tilt: 0-75°, Rotation: 0-360°
Day & Night: IR cut filter with auto switch
Horizontal Resolution: 720 TVL
Synchronization: Internal Synchronization
Video Output: 1VP-p composite output (75Ω/BNC)
S/N Ratio: More than 62 dB
Menu
BLC: On
General
Working Temperature/Humidity: -40°C - 60°C (-40°F - 140°F) Humidity 90% or less (non-condensing)
Power Supply: 12 V DC
Ingress Protection: IP66
IR Range: 40 meters
Power Consumption: Max. 5W
Dimensions: ?114.6 x 89.1mm (?4.5" x 3.5")
Weight: 300 g (0.66 lbs)