Note:
Camera
Image Sensor: 1/3" PICADIS
Signal System: NTSC
Effective Pixels: 1280(H) x 960(V)
Min. Illumination: 0.1 Lux @(F.21, AGC On)
Shutter Speed: NTSC: 1/30 s to 1/30,000 s
Lens: 3.6mm (2.8mm, 6mm optional) angle of view: 71.4° (3.6mm)
Lens Mount: M12
Angle Adjustment: Pan: 0-355°, Tilt: 0-90°, Rotation: 0-355°
Day & Night: Electronic
Horizontal Resolution: 720 TVL
Synchronization: Internal Synchronization
Video Output: 1VP-p composite output (75Ω/BNC)
S/N Ratio: More than 62 dB
General
Working Temperature/Humidity: -40°C - 60°C (-40°F - 140°F) Humidity 90% of less (non-condensing)
Power Supply: 12 V DC
Power Consumption: Max. 1W
Dimensions: ?97.8 x 64.4mm (?3.85" x 2.54")
Weight: 300 g (0.66 lbs)