Note:
Camera
Image Sensor: : 1/3" Progressive Scan CMOS
Minimum Illumination: : 0.028lux@F2.0, AGC on
0 Lux with IR
Shutter Time: : 1/30s ~ 1/100,000s
Lens: : 4mm@ F2.0 (6mm, 12mm optional)
angle of view: 75.8
Lens Mount: : M12
Day& Night: : ICR
Digital Noise Reduction: : 3D DNR
Wide Dynamic Range: : Digital WDR
Backlight Compensation: : Yes, zone configurable
Compression Standard
Video Compression: : H.264/M-JPEG
H.264 Compression Profile: : Main profile
Bit Rate: : 32 Kbps~16Mbps
Dual Stream: : Yes
Image
Max Image Resolution: : 1280x960
Frame Rate: : 60Hz: 30fps (1280 x 960), 30fps (1280 x 720)
Image Settings: : Saturation, brightness, contrast adjustable through client software or web browser
Network
Network Storage: : NAS
Alarm Trigger: : Motion detection, tampering alarm
Protocols: : TCP/IP, HTTP, DHCP, DNS, DDNS, RTP, RTSP, PPPoE, SMTP, NTP, UPnP, ICMP,IGMP,SNMP, FTP, 802.1X, QoS, HTTPS
System Compatibility: : ONVIF, PSIA, CGI
General Functionalities (Security): : User authentication, watermark
Interface
Communication Interface: : 1 RJ45 10 M/100 M Ethernet port
General
Power Supply: : 12 V DC ± 10%; PoE (802.3af)
Power Consumption: : Max. 7W (9W with ICR on)
Working Temperature (Operating Conditions): : -30°C ~ 60°C (-22°F ~ 140°F) humidity 95% or less (non-condensing)
Dimensions: : 100.5 x 88.1 x 157.3 mm
Weight: : 700g (1.5 lbs)
Ingress protection: : IP66
EXIR range: : up to 50m