E816 Network Camera

Manufacturer Part Number
E816
EAN/UPC
0888034006188,888034006188,4718201799840
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Device:
Device Type: Outdoor Zoom Dome
Image Sensor: Progressive Scan CMOS
Sensor Size: 1/2.3"
Effective Pixels: 3856 (H) x 2764 (V) (10.66 MP)
Horizontal Resolution: 1450 TVL
Day / Night: Yes
Low Light Sensitvity: Standard
Minimum Illumination Color: 0.1 lux at F1.4 (30 IRE, 2400°K); B/W: 0 lux (IR LED on)
Mechanical IR Cut Filter: Yes
IR Sensitivity Range: 700 - 1100nm
IR LED Adaptive IR LED: (Object & Zoom Adaptive IR) x 10 (850 nm)
IR Working Distance: 30 m (0 lux, 30 IRE, Gain 255, Auto shutter mode)
Electronic Shutter: 1/5 ~ 1/2,000 sec (manual mode); 1/5 ~ 1/10,000 sec (auto mode)
S/N Ratio: 52 dB

Lens:
Focal Length / Aperture: Zoom, f3.1 - 13.3mm / F1.4 - 4.0
Zoom Ratio / Speed: 4.3x optical / 3 sec (1x to 4.3x)
Zoom Application: Camera installation
Iris: P-iris
Focus: Auto focus
Lens Mount: Board mount
Horizontal Viewing Angle: 101.25° ~ 34.3°
Viewing Angle Adjustment: Pan: 0° ~ 350°; Tilt: 5° ~ 175° ; Rotate: 0 ~ 350°

Video:
Compression: H.264 (Baseline / Main / High profile), MJPEG
Max. Frame Rate vs. Resolution:
7 fps at 3648 x 2736; 7 fps at 3648 x 2160; 7 fps at 2592 x 1944; 7 fps at 2048 x 1536;
30 fps at 1920 x 1080; 30 fps at 1280 x 720; 30 fps at 800 x 600; 30 fps at 640 x 480; 15 fps at 320 x 240
Multi-Streaming: Simultaneous dual streams based on two configurations
Bit Rate: 28 Kbps - 6 Mbps (per stream)
Bit Rate Mode: Constant, Variable
Image Enhancement: Basic WDR (70 dB); White balance: automatic, hold and manual; Brightness;
Contrast; Sharpness (auto); Auto gain control; 2D+3D digital noise reduction; Flickerless
Privacy Mask: 4 configurable regions
Image Orientation: Image flip and mirror

Audio:
Compression: 8kHz, Mono, PCM, 16 bit encoding, G.711
Audio-In: Terminal block
Audio-Out: Terminal block

Network:
Protocol & Service:
TCP, UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, IPv4, IPv6, DNS, DDNS,
NTP, ICMP, ARP, IGMP, SMTP, FTP, UPnP, SNMP, Bonjour, Sony Visca, Pelco-D, Pelco-P
Ethernet Port: 1, Ethernet (10/100 Base-T), RJ-45 connector
Security: IP address filtering; HTTPs encryption; Password protected user levels; Anonymous login; IEEE802.1X network access control

Alarm:
Alarm Trigger: Video motion detection (3 regions); External device through digital input; Sound detection
Alarm Response:
Notify control Center; Change camera settings; Command other devices; E-mail notification with snapshots;
Save video or snapshot to local storage; Upload video or snapshot to FTP server; Activate external device through digital output

Interface:
Digital Input: 2, Terminal block
Digital Output: 2, Terminal block
Local Storage: MicroSDHC/MicroSDXC memory card slot (card not included)

General:
Power Source / Consumption: PoE Class 3 (IEEE802.3af) / 7.28 W (built-in heater and IR on)
Weight: 1.4 kg (3.1 lb)
Dimensions (Ø x H): 152.8 mm x 131 mm (6'' x 5.2'')
Environmental Casing: Weatherproof (IP67); Vandal proof (IK10); Transparent dome cover
Mount Type: Surface, Pendant, Wall, Corner, Pole, Flush, Gang box
Starting Temperature: -20°C ~ 50°C (-4°F ~ 122°F) within 30 mins
Operating Temperature: -30°C ~ 50°C (-22°F ~ 122°F)
Operating Humidity: 10% ~ 85% RH
Approvals: CE (EN 55022 Class B, EN 55024), FCC (Part15 Subpart B Class B), IP67, IK10, NEMA 4X, UL (for optional PoE injector)

Integration:
Unified Solution: Fully compatible with ACTi software
ISV Integration: Software Development Kit (SDK) available; ONVIF compliant
GPS Position: Manual setting
Firmware Access Browser:
Microsoft Internet Explorer 8.0 or newer (full functionality);
Safari with QuickTime installed, and other browsers with VLC installed (partial functionality)