Dome Camera

Manufacturer Part Number
E617
EAN/UPC
0888034006133,888034006133
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Device
Device Type Indoor Zoom Dome
Image Sensor Progressive Scan CMOS
Sensor Size 1/2.3"
Effective Pixels 3856 (H) x 2764 (V) (10.66 MP)
Horizontal Resolution 1450 TVL
Day / Night Yes
Low Light Sensitvity Standard
Minimum Illumination Color: 0.1 lux at F1.4 (30 IRE, 2400°K); B/W: 0 lux (IR LED on)
Mechanical IR Cut Filter Yes
IR Sensitivity Range 700 - 1100nm
IR LED Adaptive IR LED x 10 (850 nm)
IR Working Distance 30 m (0 lux, 30 IRE, Gain 255, Auto shutter mode)
Electronic Shutter 1/5 ~ 1/2,000 sec (manual mode); 1/5 ~ 1/10,000 sec (auto mode)
S/N Ratio 52 dB
• Lens
Focal Length / Aperture Zoom, f3.1 - 13.3mm / F1.4 - 4.0
Zoom Ratio / Speed 4.3x optical / 3 sec (1x to 4.3x)
Zoom Application Camera installation
Iris P-iris
Focus Auto focus
Lens Mount Board mount
Horizontal Viewing Angle 101.25° ~ 34.3°
Viewing Angle Adjustment Pan: 0° ~ 350°; Tilt: 5° ~ 175° ; Rotate: 0 ~ 350°
• Video
Compression H.264 (Baseline / Main / High profile), MJPEG
Max. Frame Rate vs. Resolution 7 fps at 3648 x 2736; 7 fps at 3648 x 2160; 7 fps at 2592 x 1944; 7 fps at 2048 x 1536;
30 fps at 1920 x 1080; 30 fps at 1280 x 720; 30 fps at 800 x 600; 30 fps at 640 x 480; 15 fps at 320 x 240
Multi-Streaming Simultaneous dual streams based on two configurations
Bit Rate 28 Kbps - 6 Mbps (per stream)
Bit Rate Mode Constant, Variable
Image Enhancement Basic WDR (70 dB); White balance: automatic, hold and manual; Brightness;
Contrast; Sharpness (auto); Auto gain control; 2D+3D digital noise reduction; Flickerless
Privacy Mask 4 configurable regions
Image Orientation Image flip and mirror
• Audio
Compression 8kHz, Mono, PCM, 16 bit encoding, G.711
Audio-In Terminal block
Audio-Out Terminal block
• Network
Protocol & Service TCP, UDP, HTTP, HTTPS, DHCP, PPPoE, RTP, RTSP, IPv4, IPv6, DNS, DDNS,
NTP, ICMP, ARP, IGMP, SMTP, FTP, UPnP, SNMP, Bonjour, Sony Visca, Pelco-D, Pelco-P
Ethernet Port 1, Ethernet (10/100 Base-T), RJ-45 connector
Security IP address filtering; HTTPs encryption; Password protected user levels; Anonymous login; IEEE802.1X network access control
• Alarm
Alarm Trigger Video motion detection (3 regions); External device through digital input; Sound detection
Alarm Response Notify control Center; Change camera settings; Command other devices; E-mail notification with snapshots;
Save video or snapshot to local storage; Upload video or snapshot to FTP server; Activate external device through digital output
• Interface
Digital Input 2, Terminal block
Digital Output 2, Terminal block
Local Storage MicroSDHC/MicroSDXC memory card slot (card not included)
• General
Power Source / Consumption PoE Class 3 (IEEE802.3af) / 7.28 W (built-in heater and IR on)
Weight 756 g (1.667 lb)
Dimensions (Ø x H) 146 mm x 123.5 mm (5.7'' x 5.0'')
Environmental Casing Vandal proof (IK09); Transparent dome cover
Mount Type Surface, Pendant, Wall, Corner, Pole, Flush, Gang box
Starting Temperature -10°C ~ 50°C (14°F ~ 122°F) within 30 mins
Operating Temperature -20°C ~ 50°C (-4°F ~ 122°F)
Operating Humidity 10% ~ 85% RH
Approvals CE (EN 55022 Class B, EN 55024), FCC (Part15 Subpart B Class B), IK09, UL (for optional PoE injector)
• Integration
Unified Solution Fully compatible with ACTi software
ISV Integration Software Development Kit (SDK) available; ONVIF compliant
Firmware Access Browser Microsoft Internet Explorer 8.0 or newer (full functionality);
Safari with QuickTime installed, and other browsers with VLC installed (partial functionality)
Auto Firmware Upgrade Yes
GPS Position Manual Setting