The IDS215 21.5" touch display is one of TouchSystems’ innovative line of bezel-free, dual touch solutions, well suited to retail, self-service, gaming and entertainment applications. The display is LED back lit, ensuring crisp images.
Note:
Viewable Image Size 21.5"
Touch Technology Dual Touch
Pixel Pitch . 25 mm
Brightness 220 cd/m2
Contrast Ratio 5000:1
Aspect Ratio 16:9
Resolution 1920 x 1080 @ 60 Hz
Response Time 16 ms
Viewing Angle 178° Vertical: 178° Horizontal
Video Connectivity DVI, VGA
Colors 16.7 million
Touch Communication Dual Serial / USB
Dimensions (WxHxD) 21.2 x 13 x 1.5 in (without stand)
Power Supply AC: AC 110V ± 10%
Operating Temperature 0° - 55° C
Operating Humidity 20% - 80%
Warranty 1 year
Touch Interface Dual: USB, Serial