RJ-45 Four-Pair U/FTP Cable (23AWG) Optimized for HDBaseT

Kramer's C-HDK6/HDK6 is an HDBaseT certified 4-pair U/FTP (unshielded around foiled twisted pair) cable designed as the ideal companion to Kramer's HDBaseT transmitter-receiver sets to provide optimum range and performance.

  • Quality Construction - 4 shielded twisted pairs (U/FTP) of 23AWG solid copper conductors are cabled together in an unshielded outer jacket.
  • HDBaseT Tested & Certified.
  • Optimized for HDBaseT Installations - Use with wide range of HDBaseT twisted pair digital transmitter?receiver sets.
  • Varied Selection of Lengths - Available in versions of 6, 10, 15, 25, 35, 50, 75, 100, 125, 150ft (1.8?45.7m).
  • Manufacturer Part Number
    C-HDK6/HDK6-10
    Full Product Specifications

    Note:

    • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
    • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
    • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

    CONSTRUCTION

    CONDUCTOR SIZE: 23AWG bare solid copper.

    OUTER JACKET COLOR: Purple (RAL?4001).

    TOTAL WIRES: 8.

    DRAIN WIRE: Solid 23AWG tinned copper.

    OVERALL SHIELD MATERIAL: Polyester aluminum tape.

    CONDUCTOR COLOR CODE: White/blue, white/orange, white/green, white/brown.

    MIN. BEND RADIUS: 35mm.


    DIAMETERS

    OUTSIDE DIAMETER: 7.6mm nominal.


    ELECTRICAL

    PROPAGATION DELAY SKEW: 45ns/100m max.

    IMPEDANCE: 100?.

    DC RESISTANCE: 73?/km (21?/1000ft) nominal.

    MAX. RESISTANCE UNBALANCED: 2%.

    CAPACITANCE: 1.2pF/m max.

    TEMPERATURE: ?20° to +70°C (?4° to 158°F).