The Tavor 5−O is a pair of powered two−way speakers designed for indoor wall mounting. The active speaker accepts a line−level stereo input and amplifies it using a built−in amplifier and outputs a speaker signal to the passive speaker.
Note:
DESCRIPTION:: 2−way powered speaker.
BUILT IN POWER AMPLIFIER:: 2x30W RMS, 2x80W continuous program.
FREQUENCY RESPONSE:: 45Hz to 20kHz @−10dB, 100Hz to 20kHz @±3dB.
WOOFER:: 5.25” polypropylene cone with rubber edge woofer.
TWEETER: 0.5" Mylar dome tweeter.
SENSITIVITY:: 85dB SPL, 1W@1m.
MAX SPL:: Continuous: 105dB, peak: 110dB.
POWER SOURCE:: 90−240V AC, 50/60Hz.
CROSSOVER FREQUENCY:: 8kHz.
DIRECTIVITY FACTOR (Q):: 5.8 averaged 1kHz to 10kHz.
DIRECTIVITY INDEX (DI):: 7.6dB averaged 1kHz to 10kHz.
INPUT CONNECTORS:: Line level unbalanced stereo audio on a 3.5mm mini jack,
line level balanced stereo audio on a terminal block connector,
line level unbalanced stereo audio on left and right RCA connectors.
OUTPUT CONNECTORS:: Speaker (to connect to the external passive speaker),
3.5mm mini jack lineout for optional sub−woofer,
3.5mm mini jack loop output.
DAMPING FACTOR:: >100 @8Ω/400Hz.
S/N RATIO:: >83dB.
THD:: <0.2%.
CONTROLS:: Volume, bass and treble.
INPUT POWER:: ON or AUTO.
STANDBY MODE POWER CONSUMPTION:: 0.7W.
INPUT SIGNAL FOR SYSTEM “WAKE-UP” FROM STANDBY MODE:: +8mV to +11mV.
MATERIALS:: Aluminum grill, steel brackets, ABS cabinet.
WEIGHT PER SINGLE SPEAKER:: Active speaker: 2.7kg (5.95lbs) approx.
Passive Speaker: 2.2kg (4.85lbs) approx.
WEIGHT WITH MOUNTING KIT:: Active Speaker: 3.1kg (6.83lbs) approx.
Passive Speaker:2.6kg (5.73lbs) approx.
SHIPPING WEIGHT (FOR PAIR):: 6kg (13.23lbs) approx.
DIMENSIONS:: 18.3cm x 17cm x 24.4cm (7.2” x 6.7” x 9.6”) W, D, H.
DIMENSIONS with mounting brackets:: 18.3cm x 17.2cm x 26.5cm (7.2” x 6.8” x 10.4”) W, D, H.
INSTALLATION CLEARANCE:: Front panel to wall (with mounting bracket): 22cm (8.7in).
Back panel to wall (with mounting bracket): 4.5cm (1.8in).
ACCESSORIES:: 1 pair of U−shaped rotating mounting brackets with 4 mounting knobs, 4m (13.1ft) power cord, 4m (13.1ft) loudspeaker cable and a 2m (6.6ft) 3.5mm to 2 RCA cable.
COLORS:: Available in white or black.