
The VP−426 is a high−performance digital scaler for computer graphics/HDTV and HDMI signals. The unit up− or down−scales computer graphics and HDTV signals to resolutions of up to WUXGA and 1080p.
Note:
INPUTS:: 1 PC/HD (RGBHV/YPbPr) on a 15−pin HD connector, 1 HDMI connector, 2 unbalanced stereo audio connectors on 3.5mm mini jacks.
OUTPUTS:: 1 PC (RGBHV) on a 15−pin HD connector, 1 HDMI connector, 1 unbalanced stereo audio connector on a 3.5mm mini jack.
OUTPUT RESOLUTIONS:: NATIVE, 480i, 480p, 720p@60Hz, 1080i@60Hz, 1080p@60Hz, 576i, 576p, 720p@50Hz, 1080i@50Hz, 1080p@50Hz, 640x480, 800x600, 1024x768, 1280x1024, 1600x1200, 1366x768, 1680x1050, 1920x1200, 1280x800, 1440x900, 1400x1050, 1600x900.
OUTPUT REFRESH RATE:: 60Hz for computer graphics resolutions, 50/60Hz for HDTV resolutions.
VIDEO LATENCY:: Progressive input: 30ms (approx.); interlaced input: 50ms (approx.).
CONTROLS:: Front panel buttons, 1 remote contact closure on a 3−pin terminal block connector, 1 USB for programming.
INDICATORS:: ON, HDMI and PC LEDs.
POWER CONSUMPTION:: 5V DC, 1.1A.
OPERATING TEMPERATURE:: 0° to +40°C (32° to 104°F).
STORAGE TEMPERATURE:: −40° to +70°C (−40° to 158°F).
HUMIDITY:: 10% to 90%, RHL non−condensing.
SHIPPING DIMENSIONS:: 35.10cm x 21.20cm x 7.20cm (13.82" x 8.35" x 2.83" ) W, D, H
SHIPPING WEIGHT:: 1.0kg (2.1lbs) approx.
INCLUDED ACCESSORIES:: Power supply.
OPTIONS:: RK−T2B 19” rack adapter.