When you buy an HP battery, you're buying trust. You can't see what's inside. You aren't there when the battery is built. You trust HP to eliminate the risks for you. HP delivers a rigorously tested, safety-inspected and...
Note:
Battery life: Up to 4 to 5 hours
Compatibility: HP Pavilion 15-p000 - p099; HP Pavilion 15-x000 - x099; HP Pavilion 17-f000 - f099; HP Pavilion 17-x000-x099; HP Envy 14-v000 - v099; HP Envy 14-u000 - u099; HP Envy 15-k000 - k099; HP Envy 15-x000 - x099; and HP Envy 17-x000 - x099
Dimensions: 10.79 in x 1.28 in x 0.80 in
Weight: 0.25 lb
Warranty: One-year
worldwide parts-and-labor limited warranty; 24x7 HP technical phone support during warranty period
What's in the box: Battery; Documentation