SSD Pro 2500 Series

Manufacturer Part Number
SSDSC2BF480H5
EAN/UPC
0735858277303,735858277303
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Status: Launched
Launch Date: Q3'14
Sequential Read: 540 MB/s
Sequential Write: 490 MB/s
Random Read (8GB Span): 48000 IOPS
Random Write (8GB Span): 80000 IOPS
Power - Active: 165 mW
Power - Idle: 55 mW
Operating Temperature Range: 0°C to 70°C
Weight: up to 78 grams
Mean Time Between Failures (MTBF): 1.2 million hours
Warranty Period: 5 yrs
Additional Information URL: Link
Recommended Customer Price:
OEM : $329.00
BULK: $329.00

Package Specifications
Capacity: 480 GB
Form Factor: 2.5" 7mm
Interface: SATA 3.0 6Gb/S
Lithography: 20 nm

Advanced Technologies
Hardware Encryption: AES 256 bit