UCS Virtual Interface Card 1225T

Cisco Unified Computing System Overview

The Cisco Unified Computing System™ (Cisco UCS®) is a next-generation data center platform that unites computing, networking, storage access, and virtualization resources in a cohesive system designed to reduce total cost of ownership (TCO) and increase business agility. The system integrates a low-latency, lossless 10 Gigabit Ethernet unified network fabric with enterprise-class blade and rack x86-architecture servers. The system is an integrated, scalable, multichassis platform in which all resources participate in a unified management domain.

Manufacturer Part Number
APIC-PCIE-C10T-02
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity: PCIe 2.0 x16 form factor

Supported cabling:

Ethernet to 100m:

  • Category 6 shielded twisted-pair (STP) up to 10 Gbps
  • Category 6A (unshielded twisted pair (UTP) or STP up to 10 Gbps
  • Category 7 STP up to 10 Gbps
FCoE to 30m:
  • Category 6A UTP/STP up to 10 Gbps
  • Category 7 STP up to 10 Gbps

Performance: 10-Gbps line rate per port

Management: Cisco UCS Manager Release 2.1.1 and later

Number of interfaces: 256 virtual interfaces (approximately 8 are reserved for internal use; other factors such as the OS andhypervisor may limit this number further)

Physical dimensions:

Length = 6.6 in. (16.76 cm)
Width = 2.5 in. (6.35 cm)

Typical power:
16 watts (W)