ASUS External Blu-ray Drive
Note:
Color: Black
Read Speed:
BD-R : 8X
BD-RE : 8X
BD-ROM : 8X
BD-R(DL) : 8X
BD-RE(DL) : 6X
BD-ROM(DL) : 8X
DVD+R : 16X
DVD-R : 16X
DVD+RW : 12X
DVD-RW : 12X
DVD-ROM : 16X
DVD+R(DL) : 12X
DVD-R(DL) : 12X
DVD-ROM(DL) : 12X
DVD-RAM : 5X
CD-R : 40X
CD-RW : 24X
CD-ROM : 40X
DVD Video Playback : 5X
VCD Playback : 9.3X
Audio CD Playback : 9.3X
Write Speed:
BD-R : 12X
BD-R(DL) : 8X
BD-RE : 2X
BD-RE(DL) : 2X
DVD+R : 16X
DVD-R : 16X
DVD+RW : 8X
DVD-RW : 6X
DVD+R(DL) : 8X
DVD-R (DL) : 8X
DVD-RAM : 5X
CD-R : 40X
CD-RW : 24X
Writing Mode:
BD-RE : Random Write
BD-R : Sequential Write
DVD+R & DVD+R (DL) : Sequential Write
DVD-R & DVD-R(DL) : DAO/Incremental Recording
DVD+RW : Random Write
DVD-RW : DAO/Restricted Overwrite/Incremental Recording
DVD-RAM : Random Write
CD-R/RW : DAO/TAO/SAO/Packet Write
Access time:
BD(SL/DL) : 250 ms
DVD : 170 ms
CD : 150 ms
Interface: USB 2.0/USB 3.0
OS Support:
Windows® 8 86x64
Windows® 7 86x64
Windows® Vista 86x64
Windows® XP 86x64
Mac OS X
System Requirements:
CPU: Intel Pentium® D 945(3.4GHz) or higher
RAM:1GB or more is recommended
Graphics Card: NVIDIA® GeForce 7600 GT or ATI X1600 series or above
Use HDCP Compatible display and VGA card to High Definition digital output
Software:
Cyberlink Power2Go 8
Cyberlink PowerBackup 2.5
Disc Formats: Audio CD, Video CD, CD-I, CD-Extra, Photo CD, CD-Text, CD-ROM/XA, Multi-session CD, BD video, DVD Video
Disc Diameters: 12cm/8cm
Mounting Orientation: Vertical and Horizontal (+5° ~ -5°)
Dimensions: 243 x 165 x 63 mm (LxWxH)
Weight: 1160 lb
Power: Adapter Power +5V ±5%, 2A
Temperature:
Operating : 5 ℃ to 40 ℃
Storage : -30 ℃ to 60 ℃
Humidity:
Operating : 15 % ~ 80 % (Non-condensing)
Storage : 10 % ~ 90 % (Non-condensing)