Hard Drive

Axiom offers complete lines of notebook, desktop and server hard drive upgrades guaranteed in compatibility and performance with your system.

High quality components combined with Axiom's industry recognized customer service make Axiom Storage Products the right choice for all of your storage solution needs.

Manufacturer Part Number
AXHD3TB7235S26E
EAN/UPC
0845282091021,845282091021
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Part Number: AXHD3TB7235S26E
Interface: 6Gb/s SAS

Capacity
Formatted 512 KB/Sector: 3TB
Cache, Multisegmented (MB): 64

External Transfer Rate (MB/s)
6Gb/s Serial Attached SCSI: 600

Reliability/Data Integrity
Mean Time Between Failures (MTBF, hours): 1.2 million
Reliability Rating @ Full 24×7 Operation (AFR): 0.73%
Nonrecoverable Read Errors per Bits Read: 1 sector per 10E15
Power-On Hours per Year: 8760
Bytes per Sector: 512, 520, 528

Performance
Spindle Speed (RPM) 7200
Interface Access Speed (Gb/s): 6.0, 3.0, 1.5
Max. Sustained Transfer Rate (MB/s): 155
Seek Time, Average Read/Write (ms): 8.5/9.5
Average Latency (ms): 4.16
Interface Ports: Dual
Rotational Vibration @ 1500 Hz (rad/sec): 12.5

Power Consumption
Idle (W): 7.4
Typical Operating, Random Read (W): 11.3
Power Supply Requirements: +12V and +5V

Environmental
Temperature, Operating (°C) 5 to 60
Vibration, Nonoperating: <5Hz to 500Hz (Gs): 4.9
Shock, Operating, 2ms (Read/Write) (Gs): 70/40
Shock, Nonoperating, 1ms and 2ms (Gs): 300

As used for storage capacity, one megabyte (MB) = one million bytes, one gigabyte (GB) = one billion bytes, and one terabyte (TB) = one trillion bytes.Total accessible capacity varies depending on operating environment.
Specs based on Seagate P/N: ST33000650SS and are subject to change without notification.