Hard Drive

Axiom offers complete lines of notebook, desktop and server hard drive upgrades guaranteed in compatibility and performance with your system.

High quality components combined with Axiom's industry recognized customer service make Axiom Storage Products the right choice for all of your storage solution needs.

Manufacturer Part Number
AXHD1TB7235S26E
EAN/UPC
0845282091007,845282091007
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications
Part Number: AXHD1TB7235S26E
Interface: 6Gb/s SAS

Capacity
Formatted 512 KB/Sector: 1TB
Cache, Multisegmented (MB): 64

External Transfer Rate (MB/s)
6Gb/s Serial Attached SCSI: 600

Reliability/Data Integrity
Power-On Hours per Year: 8760
Mean Time Between Failures (MTBF, hours): 1.2 million
Reliability Rating @ Full 24×7 Operation (AFR): 0.73%
Nonrecoverable Read Errors per Bits Read: 1 sector per 10E15
Bytes per Sector: 512, 520, 528
Interface Ports: Dual

Performance
Spindle Speed (RPM) 7200
Seek Time, Average Read/Write (ms): 8.5/9.5
Max. Sustained Transfer Rate (MB/s): 150
Interface Access Speed (Gb/s): 6.0, 3.0, 1.5
Rotational Vibration @ 1500 Hz (rad/sec): 12.5

Power Consumption
Power Supply Requirements: +12V and +5V
Idle (W): 5.41
Typical Operating Power (W)
Random Read: 8.04
Random Write: 7.28

Environmental
Temperature, Operating (°C) 5 to 60
Vibration (Gs)
Operating: 5 to 500Hz: 0.5
Nonoperating: 10 to 500Hz: 2.0
Shock (Gs)
Operating, 2ms: 70
Nonoperating: 1ms and 2ms: 350

As used for storage capacity, one megabyte (MB) = one million bytes, one gigabyte (GB) = one billion bytes, and one terabyte (TB) = one trillion bytes.Total accessible capacity varies depending on operating environment.
Specs based on Seagate P/N: ST1000NM0001 and are subject to change without notification.