With previous generation Intel® Core™ i7 processors access multiple applications faster and unleash incredible digital media creation. Experience great performance for everything you do with the combination of Intel® Turbo Boost Technology and Intel® Hyper-Threading Technology (Intel® HT Technology), which maximizes performance to match your workload.
Note:
Essentials
Launch Date: Q3'14
Processor Number: i7-5930K
# of Cores: 6
# of Threads: 12
Clock Speed: 3.5 GHz
Max Turbo Frequency: 3.7 GHz
Intel® Smart Cache: 15 MB
Intel® QPI Speed: 0 GT/s
# of QPI Links: 0
Instruction Set: 64-bit
Instruction Set Extensions: SSE4.2, AVX 2.0, AES
Embedded Options Available: No
Lithography: 22 nm
Scalability: 1S Only
Max TDP: 140 W
Memory Specifications
Max Memory Size (dependent on memory type): 64 GB
Memory Types: DDR4-1333/1600/2133
# of Memory Channels: 4
Max Memory Bandwidth: 68 GB/s
ECC Memory Supported ‡: No
Graphics Specifications
Processor Graphics ‡: None
Expansion Options
PCI Express Revision: 3.0
Max # of PCI Express Lanes: 40
Package Specifications
Max CPU Configuration: 1
TCASE: 66.8
Package Size: 52.5mm x 45.0mm
Sockets Supported: LGA2011-v3
Low Halogen Options Available: See MDDS
Advanced Technologies
Intel® Turbo Boost Technology ‡: 2.0
Intel® vPro Technology ‡: No
Intel® Hyper-Threading Technology ‡: Yes
Intel® Virtualization Technology (VT-x) ‡: Yes
Intel® Virtualization Technology for Directed I/O (VT-d) ‡: Yes
Intel® VT-x with Extended Page Tables (EPT) ‡: Yes
Intel® 64 ‡: Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Intel® Demand Based Switching: No
Thermal Monitoring Technologies: Yes
Intel® Identity Protection Technology ‡: Yes
Intel® Smart Response Technology: Yes
Intel® Data Protection Technology
AES New Instructions: Yes
Intel® Platform Protection Technology
Trusted Execution Technology ‡: No
Execute Disable Bit ‡: Yes
‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.