Wired Tablet Keyboard With Stand for Tablets with Micro-USB Connector

The Belkin Wired Tablet Keyboard with Stand connects directly and securely to a single to Android tablets with 5-Pin Micro connection, and it does not require batteries or recharging.
An integrated stand is designed to fit even the largest cases and is shaped for stacking multiple keyboards. Cable management ensures that your cables are safely and neatly tucked away, making it the perfect solution for classroom testing. The durable design features pryresistant/ full-size keys made specifically for students. Its plug-and-play simplicity enables reliable, easy functionality for PARCC and SBAC testing or general classroom use.

Manufacturer Part Number
B2B132
EAN/UPC
0745883661657,745883661657
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SPECIFICATIONS

General

  • Device Type: Keyboard - wired with stand
  • Interface: Apple Lighting connector
  • Localization: US

Input Device

  • Hot Keys Function: Multimedia
  • Width: 10 in
  • Height: 2.44 in
  • Length: 12.20 in

Miscellaneous

  • Cables Included: 1 x micro-USB cable - 1.5 ft
  • Compliant Standards: FCC Class B certified, WEEE, MFI, CE, ICES, KC, REACh, RoHS, CPSIA, RCM

Manufacturer Warranty

  • Service & Support: 1 year warranty
  • Service & Support Details: Limited warranty - 1 year