72L x 36W Boat Top Conference Table - Metal Base

Bring everyone together in an open or private work environment. When you need space to spare specify the Bush Business Furniture 72L x 36W Boat Top Conference Table. Large shaped top surface works in a variety of settings from conventional to alternative office environments. Finished underside prevents snagged clothing. Metal Leg Base, with stable cross-member support system, includes a leveling guide for uneven floors. Wire management port keeps unsightly cords and cables contained. Continuous edge banding protects against nicks and dings from collisions. Thermally fused laminate finish resists stains and scratches. Get executive sophistication with practical functionality. Complete with all connectors and mounting plates for installation. Includes Bush Business Furniture limited lifetime warranty, is American made and GSA approved.

Manufacturer Part Number
99TBM72CSSVK
EAN/UPC
0042976529024,042976529024
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Primary Finish: Harvest Cherry
  • Assembled Dimensions: 35.98" W X 71.54" D X 28.65" H
  • Packaged Dimensions for Box 1: 39.00" W X 2.12" D X 76.56" H
  • Package Weight for Box 1:73.00 lbs.
  • Packaged Dimensions for Box 2: 3.50" W X 4.50" D X 61.50" H
  • Package Weight for Box 2:10.00 lbs.
  • Packaged Dimensions for Box 3: 12.50" W X 27.50" D X 12.50" H
  • Package Weight for Box 3:21.00 lbs.