42W Round Conference Table - Wood Base

Elegant and classic, the Bush Business Furniture 42W Round Conference Table takes collaborative sophistication to a new level. With eye-catching appeal and timeless styling, the compact footprint is perfect for conference rooms, private offices or open spaces. Offers executive-level luxury at a modest cost. Finished underside prevents snagged clothing. Wide, square top allows teams to congregate but is still small enough for most offices. Wood leg base, with stable cross-member support system, includes a leveling guide for uneven floors. Continuous edge banding protects against nicks and dings from collisions. Thermally fused laminate finish resists stains and scratches. Complete with all connectors and mounting plates for installation. Includes Bush Business Furniture limited lifetime warranty, is American made and GSA approved.

Manufacturer Part Number
99TB42RMC
EAN/UPC
0042976517847,042976517847
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Primary Finish: Modern Cherry
  • Assembled Dimensions: 41.38" W X 41.38" D X 29.66" H
  • Packaged Dimensions for Box 1: 45.25" W X 3.62" D X 47.12" H
  • Package Weight for Box 1:80.00 lbs.