120L x 48W Boat Top Conference Table - Wood Base

Bring everyone together in an open or private work environment. When you need space to spare specify the Bush Business Furniture 120L x 48W Boat Top Conference Table. Large shaped top surface works in a variety of settings from conventional to alternative office environments. Finished underside prevents snagged clothing. Wood Leg Base, with stable cross-member support system, includes a leveling guide for uneven floors. Wire management port keeps unsightly cords and cables contained. Continuous edge banding protects against nicks and dings from collisions. Thermally fused laminate finish resists stains and scratches. Get executive sophistication with practical functionality. Complete with all connectors and mounting plates for installation. Includes Bush Business Furniture limited lifetime warranty, is American made and GSA approved.

Manufacturer Part Number
99TB12048MCK
EAN/UPC
0042976505585,042976505585
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Primary Finish: Modern Cherry
  • Assembled Dimensions: 47.52" W X 119.21" D X 28.65" H
  • Packaged Dimensions for Box 1: 27.12" W X 4.62" D X 44.25" H
  • Package Weight for Box 1:61.00 lbs.
  • Packaged Dimensions for Box 2: 54.12" W X 3.50" D X 64.12" H
  • Package Weight for Box 2:158.00 lbs.