FortiGate 1000D Network Security/Firewall Appliance

Enterprises require a high-speed, high-capacity firewall to stay ahead of ever-increasing network performance requirements as well as continued evolution of the threat landscape, at data center and campus locations.

Eliminate Security Bottlenecks

With 52 Gbps of firewall throughput and low latency, the FortiGate 1000D represents an excellent entry model for small data centers and delivers a high-performance, high-capacity data center firewall. IPv6 parity, 10 GE ports and dramatic increases in VPN performance enable you to keep pace with your evolving network.

Deeper Visibility

At the same time, superior next generation threat prevention performance allows you to run top-rated intrusion prevention, application control and antimalware capabilities for deeper inspection of content, applications, user and device activity. Rich console views and reports together with a flexible policy engine provide the visibility and control to empower employees yet secure your enterprise.

Manufacturer Part Number
FG-1000D
EAN/UPC
0094922443847,094922443847
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Interfaces and Modules
Hardware Accelerated 10 GE SFP+ Slots 2
Hardware Accelerated GE SFP Slots 16
Hardware Accelerated GE RJ45 Ports 16
GE RJ45 Management / HA Ports 2
USB Ports (Client / Server) 1 / 2
Console Port 1
Onboard Storage 256 GB
Included Transceivers 0

System Performance and Capacity
IPv4 Firewall Throughput (1518 / 512 / 64 byte, UDP) 52 / 52 / 33 Gbps
IPv6 Firewall Throughput (1518 / 512 / 86 byte, UDP) 52 / 52 / 33 Gbps
Firewall Latency (64 byte, UDP) 3 μs
Firewall Throughput (Packet per Second) 49.5 Mpps
Concurrent Sessions (TCP) 11 Mil
New Sessions/Second (TCP) 280,000
Firewall Policies 100,000
IPsec VPN Throughput (512 byte) 25 Gbps
Gateway-to-Gateway IPsec VPN Tunnels 20,000
Client-to-Gateway IPsec VPN Tunnels 50,000
SSL-VPN Throughput 3.6 Gbps
Concurrent SSL-VPN Users (Recommended Maximum) 10,000
IPS Throughput (HTTP / Enterprise Mix) 8 / 4.2 Gbps
SSL Inspection Throughput 4 Gbps
NGFW Throughput 2.4 Gbps
CAPWAP Throughput 11 Gbps
Virtual Domains (Default / Maximum) 10 / 250
Maximum Number of FortiAPs (Total / Tunnel) 4,096 / 1,024
Maximum Number of FortiTokens 5,000
Maximum Number of Registered Endpoints 8,000
High Availability Configurations Active-Active, Active-Passive, Clustering

Dimensions and Power
Height x Width x Length (inches) 3.48 x 17.20 x 17.95
Height x Width x Length (mm) 88.5 x 437 x 456
Weight 24.70 lbs (11.20 kg)
Form Factor Rack Mount, 2 RU
AC Power Supply 100–240V AC, 50–60 Hz
Power Consumption (Average / Maximum) 101 W / 122 W
Current (Maximum) 100V / 5A, 220V / 3A
Heat Dissipation 415.19 BTU/h
Redundant Power Supplies Yes, Hot swappable

Operating Environment and Certifications

Operating Temperature 32–104°F (0–40°C)
Storage Temperature -31–158°F (-35–70°C)
Humidity 20–90% non-condensing
Operating Altitude Up to 7,400 ft (2,250 m)
Compliance FCC Part 15 Class A, C-Tick, VCCI, CE, UL/cUL, CB
Certifications ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL-VPN