Embedded Hybrid DVR

Manufacturer Part Number
DS-9008HWI-ST-1TB
EAN/UPC
0816783017933,816783017933
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Video/Audio Input
Video Compression: H.264
Analog Video Input: 8-ch
PAL/NTSC Adaptive: Support
IP Video Input: 16-ch
Video Input Interface: BNC (1.0 Vp-p, 75Ω)
Composite Video Input: Up to 16-ch (Analog video + IP video )
Audio Compression: OggVorbis
Audio Input: 8-ch
Audio Input Interface: Audio 1-4: RCA (2.0 Vp-p,1 kΩ) Audio 5-8: DB26 connector
Two-way Audio: 1-ch BNC(2.0Vp-p, 1kΩ)

Video/Audio Output     
VGA Output: 1-ch, resolution:1920×1080P/60Hz,1600×1200/60Hz,1280×1024/60Hz,1280×720/60Hz, 1024×768/60Hz
CVBS Output: 1-ch, BNC (1.0 Vp-p, 75 Ω), resolution: PAL: 704 × 576, NTSC: 704 × 480
HDMI Output: 1-ch, resolution: 1920 × 1080P / 60 Hz , 1920 × 1080P / 50 Hz, 1600 × 1200 / 60 Hz, 1280 × 1024 / 60 Hz, 1280 × 720 / 60 Hz, 1024 × 768 / 60 Hz
Recording resolution: WD1/ 4CIF / 2CIF / CIF / QCIF
Video Spot Output: 4-ch, BNC (1.0 Vp-p, 75 Ω)
Video Loop Output: 8-ch, BNC
Frame Rate: 25fps (P) / 30fps (N)
Video Bit Rate: 32 Kbps-8192 Kbps, or user defined (Max. 8192 Kbps)
Stream Type: Video/Video&Audio
Audio Output: 2-ch, RCA (2.0 Vp-p, 1 kΩ)
Audio Bit Rate: 16kbps
Dual Stream: Support
Playback Resolution: 5MP /3MP / 1080P / UXGA / 720P / 4CIF / VGA / DCIF / 2CIF / CIF / QCIF
Synchronous Playback: 16-ch

Hard Disk Driver     
Interface Type: 8 SATA interfaces for 4 HDDs + 1 DVD-R/W (default), or 8HDDs
Capacity: Up to 4TB capacity for each disk
e-SATA Interface: 1 eSATA interface
External Interface     
Network Interface: 2 RJ45 10M / 100M / 1000M adaptive Ethernet interfaces
USB Interface:  3 USB2.0 interfaces
Serial Interface:  1 RJ45 RS-232 interface; 1 RS-485 interface; 1 RS-485 keyboard interface
Alarm Input: 16-ch
Alarm Output: 4-ch

General     
Power Supply: 100~240 VAC, 6.3A, 50~60Hz
Consumption: ≤ 40 W
Working Temperature: -10 °C ~ +55 °C
Working Humidity: 10% ~ 90%
Chassis: 19-inch rack-mounted 2U chassis
Dimensions: 445 × 470 × 90 mm (W × D × H)
Weight: ≤ 8kg (without hard disk or DVD-R/W)