S.T.R.I.K.E. M Keyboard

P.U.L.S.E. Keys Optimized for Fluid Typing

Low profile P.U.L.S.E. scissor keys respond to 60g of actuation force, and their 2mm travel distance enables speedy typing. All keys deliver crisp actuation with a tactile click response, and the size and arrangement of familiar gaming keys increase their accessibility. Popular smart device functions – Back, Home, and Recent Apps – are all part of the layout, accessed via the function button to help prevent accidental in-game actuation.

Smooth Transitions between 4 Bluetooth-enabled Devices

Bluetooth Classic provides a seamless connection to smartphones, tablets, Windows PCs, and Mac computers. The keyboard's pairing button quickens the pairing process and establishes a wireless link within moments. After pairing with up to four accessories, detecting each device is very straightforward. A dedicated button will cycle through all paired gadgets and quickly reestablish a wireless connection with the device you select.

Manufacturer Part Number
MCB43114N013/04/1
EAN/UPC
0728658041236,728658041236
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PRODUCT SPECS

Minimum System Requirements:

  • Android: Version 3.0 and Higher
  • PC: Windows 8 or RT
  • Mac: OS X 10.7 or Later