Tempo SSD Pro 6Gb/s SATA Dual 2.5" SSD PCIe 2.0 Card with eSATA Ports

Professional SSD Upgrade Solutions

If you’ve been thinking about fast, bootable storage, you’ve read the stories and seen the reviews; SSDs are hot right now. Not only do they offer tremendous performance and easily outperform hard disk drives, they're more reliable, their prices are dropping and you can get more capacity than ever. If you’ve got an older Mac Pro® or Windows® desktop computer, you could just get a couple of 2.5" SSDs (plus necessary adapters) and install them in some empty drive bays (if there are any) and be done with it—but the 3Gb/s SATA interface in your computer won’t support fast 6Gb/s SSDs at full speed. Sonnet engineered a great alternative—Tempo™ SSD Pro Plus. It's a fast 6Gb/s SATA PCI Express adapter card that enables you to attach readily available 2.5" SSDs and install the assembly neatly into a single PCIe slot, no cables or drivers necessary.

Unlike other PCI Express SSD cards that rely on proprietary, premium-priced SSD modules, Tempo SSD Pro Plus uses standard 2.5" SATA drives that you choose. You get to select from the widest variety of competitively priced SSDs, and buy the ones that best suit your capacity and performance needs while working within your budget. Because 2.5" SSDs are readily available, you’re not tied to one retailer or SSD manufacturer should you decide to upgrade to higher capacity, faster SSDs.

It's About the Performance

Tempo SSD Pro Plus is a full-length, full-height card to which you can install two SSDs; if you’ve got the space and need great performance, this is the card for you. This Sonnet solution also supports OS X® and Windows RAID features. The card uses a fast 6Gb/s SATA controller chipset and PCIe 2.0 x4 interface to deliver read speeds up to 960 MB/s from a pair of SSDs configured as a RAID 0 set. AHCI compliance ensures installation of the card is simple—attach your SSDs with provided screws, mount the card in an available PCIe slot, and turn on your computer—the necessary drivers are installed automatically.

Thunderbolt™ Port? Instant SSD Solution

Got a Thunderbolt connection, but no PCIe slot? Tempo SSD Pro Plus is ideal for use in Sonnet's Echo™ Express III-D desktop or Echo Express III-R rackmount Thunderbolt 2-to-PCI Express® card expansion systems, the xMac Pro Server PCIe 2.0 expansion system/4U rackmount enclosure for new Mac Pro with Thunderbolt 2 ports, or the xMac™ mini Server PCIe 2.0 expansion system/1U rackmount enclosure for Mac mini with Thunderbolt port. Adding this card to any of these Thunderbolt expansion systems is a great way to add high-speed SSDs plus eSATA connectivity to your Mac® with Thunderbolt ports!

Add High-Speed SSD Drives to Your Thunderbolt Equipped Mac—Install SSD drives onto a Tempo SSD Pro Plus and install the card into a Sonnet Echo Express III-D chassis for super fast access to all your data.

Extra Features

The Tempo SATA Pro Plus supports hot-swapping of external drives under OS X, and supports booting from attached drives under OS X, and Windows 8, 7, and Server 2012, 2008. It supports media readers with eSATA interfaces, such as the RED STATION REDMAG 1.8" and 2.5". Drive health monitoring is supported through S.M.A.R.T. data reporting. And, for a secure external connection, this card supports Sonnet's exclusive locking eSATA cables.

Manufacturer Part Number
TSATA6-SSDPS-E2
EAN/UPC
0732311010705,732311010705
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part No.:  
TSATA6-SSDPS-E2: Tempo SSD Pro Plus 6Gb/s SATA Dual 2.5" SSD PCIe 2.0 Card with eSATA Ports(4)

Hardware:  
Warranty: 5-year
Internal Connectors: Two SATA for 2.5" SSD or HD
Drives Supported   :

  • SATA 6 Gb/s
  • SATA 3 Gb/s
  • SATA 1.5 Gb/s
Drives Supported (External): Up to 10 (5 per port)
Data Transfer Rate: Up to 960 MB/s(1) (1700 MB/s with two cards)
Firmware: Flash-ROM upgradeable to latest firmware version
Boot Support:

Mac OS Single SSD or up to six SSDs in a
RAID 0:

  • Mac Pro [early 2008 (3,1) through mid 2012 (5,1)]
  • Any Thunderbolt Mac(2)

Single SSD only:

  • Windows 10, 8, 7, or Server 2012 PCs(3)
AHCI Support:
System OS X Windows
10, 8, 7 Windows
Server 2012 Boot Support: √: √: √
Port Multiplier Aware: √(5): √: √
Hot Plug Drive: √:  :  

Advanced Features:
  • Supports S.M.A.R.T. status data reporting
  • Supports Spread Spectrum Clocking for compatibility with all SATA drives and for lower EMI emissions

RoHS Compliant: Yes
Package Contents (Tempo SSD Pro):
  • Tempo SSD Pro 6Gb/s SATA Dual 2.5" SSD PCIe 2.0 Card with eSATA Ports
  • SSD mounting screws
  • Documentation

    Note: SSDs sold separately

Mac Compatibility

Mac Pro® (with card slots)

Mac with a Thunderbolt or Thunderbolt 2 port via a Thunderbolt-to-PCIe Card Expansion System

OS X® 10.6.8+

OS X El Capitan compatible



PC Compatibility

PC (with PCIe slots)(6)
Windows 10, Windows 8, Windows 7, Windows Vista®
Windows Server 2012, 2008 R2, 2008

Thunderbolt Compatibility

Mac or PC with a Thunderbolt or Thunderbolt 2 port via a Thunderbolt-to-PCIe Card Expansion System


Technical Notes

  • Pair of SSDs configured as a RAID 0 set. See performance tab for details.
  • Does not currently boot a Mac with Thunderbolt 2. Sonnet is working to identify the issue.
  • Windows BIOS does not support booting from a RAID 0 of multiple SSDs.
    Will not boot Windows on a Mac under Boot Camp.
  • SSDs sold separately.
  • OS X port multiplier support requires Version 10.8.5+.
  • Marvell driver required for HPZ820.