PicoStation PICOM2HP Wireless Access Point

Leading-Edge Industrial Design

Ubiquiti Networks™ set the bar for the world's smallest and most powerful Access Point (AP) with the original PicoStation™. The PicoStationM2HP takes the same concept to the future with integrated airMAX™ technology.

The PicoStationM2HP features speeds up to 100+ Mbps and range performance of up to 500 m. It can be deployed in indoor or outdoor environments, so the PicoStationM2HP is ideal for applications requiring medium‑range performance and a minimal installation footprint.

The high performance, small form factor, and low cost of the PicoStationM2HP make it extremely versatile and economical to deploy.

Manufacturer Part Number
PICOM2-HP
EAN/UPC
0609728683672,609728683672,0609132713644,609132713644
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

System Information
Processor Specs: Atheros MIPS 24KC, 400 MHz
Memory: 32 MB SDRAM, 8 MB Flash
Networking Interface: (1) 10/100 Ethernet Port
Regulatory/Compliance Information
Wireless Approvals: FCC Part 15.247, IC RS210, CE
RoHS Compliance: Yes
Physical/Electrical/Environmental
Dimensions: 136 x 20 x 39 mm
Weight: 0.1 kg
Enclosure Characteristics: Outdoor UV Stabilized Plastic
Mounting: Wall or Pole Mounting Kit (Included)
Antenna Connector: External RP-SMA
Antenna:
USA (1) External, 5 dBi Omni Antenna (Included)
EU (1) External, 2 dBi Omni Antenna (Included)
Operating Frequency: 2412-2462 MHz
Range:
Indoor Up to 200 m
Outdoor Up to 500 m
Max. Power Consumption: 8 W
Power Supply (PoE): 15V, 0.8A Power Adapter (Included)
Power Method: Passive Power over Ethernet (Pairs 4, 5+; 7, 8 Return)
Operating Temperature: -20 to 70° C
Operating Humidity: 5 to 95% Condensing
Shock & Vibration: ETSI300-019-1.4