imageFORMULA P-208II

Compact and Portable

Weighing only 600g and measuring only 312.5 x 55.5 x 40mm in size, there scanner's ultra compact body allows convenient portability to your home, office and just about anywhere in one hand.

Plug & Scan

The preinstalled scanning utility provides plug-and-scan capabilities. When the feed-tray-power-link is enabled, simply opening the feed tray turns the scanner on and makes it ready to scan. The P-208II draws power from a single USB port, eliminating the need for a dedicated power cable and reducing clutter around the scanner.

High Quality One-Pass Duplex Scanning

The P-208II provides the function of a desktop scanner, despite its compact size. The ADF allows you to set up to 10 documents for scanning at one time. One-pass duplex scanning is also supported, with scanning speeds of up to 8ipm / 16ipm in both grayscale and colour.

Manufacturer Part Number
9704B002AA
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type: Desktop sheet-fed scanner
Scanning Document Size: Plain Paper:: Width: 50.8 to 216mm
Length: 70 to 356mm
Postcard:: Width: 88.9 to 108mm
Length: 127 to 152.4mm
Business Card:: Width: 49 to 55mm
Length: 85 to 91mm
Card (ISO / IEC Compliant):: 54mm x 86mm
Document Thickness : Plain Paper:: 52 to 209g/m2, Thickness 0.06 to 0.22mm
Postcard:: 128 to 300g/m2, Thickness 0.15 to 0.4mm
Business Card:: 128 to 380g/m2, Thickness 0.15 to 0.3mm
Card (ISO / IEC Compliant):: 0.76mm or less
Up to 1.4 mm for embossed cards
Document Feeding Method: Automatic
Scanning Sensor: Contact image sensor
Light Source: LED
Scanning Side : Simplex / Duplex
Scanning Modes: Black and White, 256-level Grayscale, Advanced Text Enhancement II, 24-bit Colour
Scanning Resolutions : 150 x 150dpi, 200 x 200dpi, 300 x 300dpi, 400 x 400dpi, 600 x 600dpi
Scanning Speed*1 *2
: B&W / Grayscale: Simplex:: 200 x 200dpi 8 pages/min.
300 x 300dpi 8 pages/min.
Duplex:: 200 x 200dpi 16 images/min.
300 x 300dpi 16 images/min.
24-bit Colour: Simplex:: 200 x 200dpi 8 pages/min.
300 x 300dpi 6 pages/min.
Duplex:: 200 x 200dpi 16 images/min.
300 x 300dpi 12 images/min.
Interfaces: Hi-Speed USB 2.0
Scanner driver/ Software: Windows:: ISIS / TWAIN Driver, CaptureOn Touch, CaptureOn Touch Lite (Built-in), Presto! BizCard, Evernote*3
Mac:: TWAIN Driver, CaptureOn Touch, CaptureOn Touch Lite (Built-in), Presto! BizCard, Evernote*3
Dimensions
(W x D x H): Feed tray closed: 312.5 x 55.5 x 40mm
Feed tray open: 312.5 x 89.5 x 40mm
Weight: Approx. 600g
Power Supply: Supply from USB (500 mA)

Power Consumption

 

: 2.5W or less (When connecting with USB cable)
1.5W or less (Sleep mode)
0.1W or less (Power OFF)
Operating Environment: Temperature:: 10°C to 32.5°C
Humidity:: 25% to 80% RH
Options / Consumables: WU10, Carrying Case, Separation Pad

Specifications are subject to change without notice.
 :  
*1: Scanning speed may vary depending on PC environment, scanner settings and other factors.
*2: When scanning in duplex made using only USB 2.0 bus power, power consumption on the scanner may fluctuate depending in the type of document being scanned and the processing load on the scammer. In such cases, the scanning speed may vary.
*3: Installed via Internet connection.