Beauty At Your Fingertips: Experience Stunning Visuals on a 10-point Touchscreen Display
Note:
Panel Size : Wide Screen 19.5"(49.5cm) 16:9
True Resolution : 1600x900
Pixel Pitch : 0.270mm
Brightness(Max) : 250 cd/㎡
ASUS Smart Contrast Ratio (ASCR) : 100000000:1
Viewing Angle (CR≧10) : 170°(H)/160°(V)
Response Time : 5ms
Display Colors : 16.7M
SPLENDID Video Intelligence Technology
SPLENDID Video Preset Modes : 6 Modes
Skin-Tone Selection : 3 Modes
Color Temperature Selection : 4 Modes
QuickFit (modes) : Yes (Alignment Grid/Photo Modes)
HDCP support
SPLENDID Video Preset Mode Selection
Auto. Adjustment
Brightness Adjustment
QuickFit
Signal Input : D-Sub, DVI-D
USB Port(s) : 2.0x1, 1 x upstream, *
Analog Signal Frequency : 30~83 KHz(H)/ 50~75 Hz(V)
Digital Signal Frequency : 30~83 KHz(H)/ 50~75 Hz(V)
Power Consumption < 16.4 W**
Power Saving Mode < 0.5 W
Power Off Mode < 0.5 W
Chassis Colors : Black
Tilt : +20°~-5°
VESA Wall Mounting : 75x75mm
Kensington lock
Phys.Dimension(WxHxD): 18.9x14.2x7.8 inches
Box Dimension(WxHxD): 21.7x16.5x5 inches
Net Weight (Esti.): 6.4 lbs
Gross Weight (Esti.): 10.3 lbs
DVI cable
VGA cable
Power cord
USB cable
Quick start guide
Warranty Card
Energy Star®, BSMI, CB, CCC, CE, CEL level 1, C-Tick, CU, ErP, FCC, Gost-R, ISO-9241-307, RoHS, TCO6.0, UL/cUL, VCCI, WEEE, WHQL (Windows 8, Windows 7)
* 1 x upstream for Touch
** Based on Energy Star 6.0 standard
*** Windows 8 Compatible