Single-Din DVD Player 7" Motorized Touchscreen Detach Panel Bluetooth

Shift your music into high gear with the Planet Audio P9759B Single-DIN DVD Player with a 7" Motorized Touchscreen Monitor. Cruise along while listening to your favorite tunes on the DVD/CD Player, AM/FM radio, your Smartphone or MP3 Player through the Auxiliary Input, or plug into the USB and SD ports for more options. Bluetooth technology lets you play and control music apps like Pandora and Spotify and make calls hands-free. The built-in Preset EQ lets you choose your sound style. Adjustments are at your fingertips with the wireless remote, existing steering wheel controls (interface required, not included), and touchscreen monitor. Easily detach the front panel to deter theft. Get extra mileage out of your music with the Planet Audio P9759B.

Manufacturer Part Number
P9759B
EAN/UPC
0636210105008,636210105008
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DVD±R/RW Video|Yes
CD±R/RW Audio & Video|Yes
MP4/MP3 through|DVD/CD/USB/SD
Other Formats|VCD, WMA, AVI, JPEG
Bluetooth Audio Streaming|Yes
Bluetooth Hands-free|Yes
USB Port|Front & Rear
SD Port|Behind Panel
Aux-In|Front & Rear
A/V Input|Rear
Rear Camera Input|Yes
Pre-Amp Outputs|Front, Rear & Sub
Video Output|1
Total Power Output|340Watts <br />(85Watts x4Ch)
Last Position Memory|Yes
One Bit D/A Convertor|Yes
E.S.P. (Electronic Skip Protection)|Yes
Wireless Remote Control|Yes
Steering Wheel Control (*Interface not included)|Yes
Screen Size|7"
Touchscreen|Yes
Switchable Tuner Frequencies|USA, EUROPE
RDS Tuner|Yes
Tuner Preset|18FM /12AM
Selectable Preset EQ|Yes
ID3-Tag Information|Yes
Clock Display|Yes
Chassis Type|Single-Din
Detachable Front Panel|Yes
Motorized Front Panel|Yes
Width|7.125"
Height|7.5"
Depth|2.125"