Xeon Tetradeca-core E5-2697 v3 2.6GHz Server Processor

Servers and storage solutions based on Intel® Xeon® processors deliver an unmatched combination of performance and built-in capabilities to support virtualized data centers and next-generation private clouds that are flexible, efficient, cost-effective, and built to scale.

Manufacturer Part Number
CM8064401807100
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Essentials
Launch Date: Q3'14
Processor Number: E5-2697V3
Intel® Smart Cache: 35 MB
Intel® QPI Speed: 9.6 GT/s
# of QPI Links: 2
Instruction Set: 64-bit
Instruction Set Extensions: AVX 2.0
Embedded Options Available: No
Lithography: 22 nm
Scalability: 2S
VID Voltage Range: 0.65V–1.30V

Performance
# of Cores: 14
# of Threads: 28
Processor Base Frequency: 2.6 GHz
Max Turbo Frequency: 3.6 GHz
TDP: 145 W

Memory Specifications
Max Memory Size (dependent on memory type): 768 GB
Memory Types: DDR4-1600/1866/2133
# of Memory Channels: 4
Max Memory Bandwidth: 68 GB/s
Physical Address Extensions: 46-bit
ECC Memory Supported : Yes

Expansion Options
PCI Express Revision: 3.0
PCI Express Configurations : x4, x8, x16
Max # of PCI Express Lanes: 40

Package Specifications
Max CPU Configuration: 2
TCASE: 76.7°C
Package Size: 52.5mm x 51mm
Sockets Supported: FCLGA2011-3
Low Halogen Options Available: See MDDS

Advanced Technologies
Intel® Turbo Boost Technology : 2.0
Intel® vPro Technology : Yes
Intel® Hyper-Threading Technology : Yes
Intel® Virtualization Technology (VT-x) : Yes
Intel® Virtualization Technology for Directed I/O (VT-d) : Yes
Intel® VT-x with Extended Page Tables (EPT) : Yes
Intel® TSX-NI: No
Intel® 64 : Yes
Idle States: Yes
Enhanced Intel SpeedStep® Technology: Yes
Intel® Demand Based Switching: Yes
Thermal Monitoring Technologies: Yes
Intel® Flex Memory Access: No
Intel® Identity Protection Technology : No

Intel® Data Protection Technology
AES New Instructions: Yes
Secure Key: Yes

Intel® Platform Protection Technology
OS Guard: Yes
Trusted Execution Technology : Yes
Execute Disable Bit : Yes

‡ This feature may not be available on all computing systems. Please check with the system vendor to determine if your system delivers this feature, or reference the system specifications (motherboard, processor, chipset, power supply, HDD, graphics controller, memory, BIOS, drivers, virtual machine monitor-VMM, platform software, and/or operating system) for feature compatibility. Functionality, performance, and other benefits of this feature may vary depending on system configuration.