The FortiGate 500-300 series delivers up to 5 Gbps of Next Generation Threat protection and 16 Gbps of Firewall throughput, ideal for a Next Generation Firewall (NGFW) at the enterprise branch or midsize business. (Certain models include the option to expand ports, storage and performance.) As a result, these midrange FortiGate models deliver 5 times the next gen performance compared to other leading NGFWs- enabling organizations to increase protection and consolidate devices.
Powered by FortiOS, these appliances provide visibility into and control over more than 3000 applications, top rated intrusion prevention and antimalware and actionable reporting. Organizations can optionally add Web Filtering, Advanced Threat Protection or Strong Authentication to extend their FortiGate next generation firewall to consolidate a Secure Web Gateway (SWG) or address the challenges posed by Advanced Persistent Threats (APTs) and Bring-Your-Own Device (BYOD) programs.
Note:
Interfaces and Modules
GE RJ45 Interfaces: 8
GE SFP Slots: 8
GE RJ45 Management Ports: 2
USB (Client / Server): 1 / 2
RJ45 Console Port: 1
Local Storage: 120 GB SSD
Included Transceivers: 2x SFP (SX 1 GE)
System Performance and Capacity
IPv4 Firewall Throughput (1518 / 512 / 64 byte, UDP): 16 / 16 / 16 Gbps
Firewall Latency (64 byte, UDP): 3 μs
Firewall Throughput (Packet per Second): 24 Mpps
Concurrent Sessions (TCP): 6 Million
New Sessions/Second (TCP): 250,000
Firewall Policies: 10,000
IPsec VPN Throughput (512 byte): 14 Gbps
Gateway-to-Gateway IPsec VPN Tunnels: 2,000
Client-to-Gateway IPsec VPN Tunnels: 10,000
SSL-VPN Throughput: 400 Mbps
Concurrent SSL-VPN Users (Recommended Maximum): 500
IPS Throughput (HTTP / Enterprise Mix): 1 5.7 / 3.5 Gbps
SSL Inspection Throughput2: 3 Gbps
Application Control Throughput3: 4 Gbps
NGFW Throughput4: 2.5 Gbps
Threat Protection Throughput5: 2 Gbps
CAPWAP Throughput6: 10 Gbps
Virtual Domains (Default / Maximum): 10 / 10
Maximum Number of FortiAPs (Total / Tunnel): 512 / 256
Maximum Number of FortiTokens: 1,000
Maximum Number of Registered Endpoints: 2,000
High Availability Configurations: Active-Active, Active-Passive, Clustering
Dimensions and Power
Height x Width x Length (inches): 1.73 x 17 x 12.68
Height x Width x Length (mm): 44 x 432 x 322
Weight: 10.8 lbs (4.9 kg)
Form Factor: 1 RU
Power Consumption (Average / Maximum): 113 W / 202 W
Power Source: 100–240V AC, 60–50Hz
Current (Maximum): 110V/4A, 220V/2A
Heat Dissipation: 690 BTU/h
Operating Environment and Certifications
Operating Temperature: 32–104°F (0–40°C)
Storage Temperature: 31–158°F (-35–70°C)
Humidity: 20–90% non-condensing
Operating Altitude: Up to 7,400 ft (2,250 m)
Compliance: FCC Part 15 Class A, C-Tick, VCCI, CE, UL/cUL, CB
Certifications: ICSA Labs: Firewall, IPsec, IPS, Antivirus, SSL-VPN;USGv6/IPv6