KX-DT543 Executive Digital Proprietary Telephone

Executive digital proprietary telephone, with 3 line back-lit display, 24 programmable keys and full duplex speakerphone.

  • 3-line Graphical LCD with backlighting
  • 24 freely programmable function keys
  • EHS (Electronic Hook Switch)
  • Speaker Phone, handset and headset with full duplex
  • Available in black and white colour

Pure performance - Attractive design: Panasonic offers a wide line-up of Digital terminals with an ergonomic design for all use.

The KX-DT500 Series Digital Proprietary telephones take you to a new dimension in audio experience through excellent Voice quality audio on every phone, combined with easy access to powerful supportive features and applications. The sleek, ultra-modern design, available in both black and white colour options, works well with any office decor.

Manufacturer Part Number
KX-DT543
EAN/UPC
0885170172869,885170172869
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display
LC Display: Graphic
LCD Size (dots WxH): 242x55
LCD Contrast: 4 levels
LCD Backlight: Yes
Install Options
Desk mount tilt: Yes (2 positions)
Wall mount: KX-A433 (Optional)
Dimensions: High: 267 x 170 x 180mm, Low: 267 x 187 x 155mm
Audio Features
Handset / Headset volume: 6 levels
Handset: Wideband compliant, Hearing Aid compatibility (HAC)
Speaker Phone: Yes (Full Duplex)
Speaker phone volume: 8 levels
Bluetooth (for headset): No
Ringtones: 30
Ringer Volume: 4 levels + Off
Headset port: 2.5mm audio jack
Electronic Hook Switch Control Port (EHS): 3.5mm Plantronics compatible
Keys
Soft Keys: 4
Programmable Keys: 24
0 9,*,# Keys: Yes
Navigator & Cancel Key: Yes
Features
Desiless (Soft Labelling Keys): No
Auto Redial: Yes
Off Hook Monitor: Yes
Handset / Headset Mic Mute: Yes
Outgoing - Incoming Call Log: Yes
Melody Ringer: Yes (10 title)
Connections
DSS Console (KX-DT590): Yes
External Expansion: 1 DXDP port