3 Handset Cordless Phone with Caller ID/Call Waiting

Manufacturer Part Number
CL81301
EAN/UPC
0072090721899,072090721899
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

RF frequency band: 1921.536MHz - 1928.448MHz
Channels: 5
Operating temperature: 32°F - 122°F 0°C - 50°C
Telephone base voltage(AC voltage, 60Hz): 96Vrms - 130Vrms
Telephone base voltage (AC adapter output): 6VAC @ 300mA
Handset voltage: 2.4VDC - 3.2VDC
Charger voltage (AC adapter output): 6VAC @ 300mA

Operation Operating time
Talk time (cordless handset): Up to seven hours
Talk time (cordless handset speakerphone): Up to five hours
Standby: Up to six days